The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BAS516

Part No BAS516
Manufacturer NXP
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 250MA SOD523
Rohs State Need to verify

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Pricing & Ordering $0.025 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,565+
$0.0320
$50.080
3,705+
$0.0270
$100.035
5,770+
$0.0260
$150.020
8,000+
$0.0250
$200.000
10,420+
$0.0240
$250.080
13,640+
$0.0220
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 952,499 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
Ordering Guidelines *Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

ECAD Module
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
CMOD6001; CMOD6001 Lead Free;  CMOD6001 TR; 
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date August 31, 1998
Family Name BAS516
Win Source Part Number 095356-BAS516
Operating Temperature - Junction 150°C (Max)
Case / Package SOD-523
Mounting SMD (SMT)
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 500nA @ 80V
Reverse Recovery Time (trr) 4ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Current - Average Rectified (Io) 250mA (DC)
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products

Description

The NXP BAS516 is a Standard diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.25V @ 150mA, separately. The highest operating temperature of the BAS516 is 150°C (Max). It can deliver 250mA (DC) average rectified current and 500nA @ 80V reverse leakage current.

Contact Us

footer Upper Image