BYW29ED

Part No BYW29ED
Manufacturer NXP
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156839-BYW29ED
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited

Description

The NXP BYW29ED is a high-performance, fast recovery diode designed to cater to a variety of power management applications. This diode is engineered to offer quick switching capabilities with a low forward voltage drop, making it an ideal choice for high-efficiency power supplies, inverters, and freewheeling diodes in a wide range of electronic circuits.

Key Features

  • Fast Reverse Recovery Time: The BYW29ED boasts a rapid reverse recovery time, which is crucial for minimizing power loss and improving efficiency in switching applications.
  • High Surge Current Capability: This diode can handle high surge currents, providing reliable performance under stress and extending the life of the electronic components.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures less power is wasted as heat, contributing to the overall efficiency of the application.
  • Robust Construction: The BYW29ED is built with a rugged design that can withstand harsh conditions, making it suitable for industrial and automotive environments.

Applications

The BYW29ED is versatile and can be used in various applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Energy storage systems
  • Power inverters
  • Free-wheeling diodes in motor control circuits

Technical Specifications

Parameter Value
Package SOD113
Repetitive Peak Reverse Voltage (VRRM) 200 V
Average Forward Current (IF(AV)) 8 A
Non-Repetitive Peak Forward Surge Current (IFSM) 70 A
Reverse Recovery Time (trr) 30 ns

In conclusion, the NXP BYW29ED is a reliable and efficient fast recovery diode that delivers superior performance for advanced electronic applications. Its robustness and electrical characteristics make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
3 Half-Bridge Gate-Drive IC
Lowest to $8.7320
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $1.9730
Cypress Semiconductor Corp
32K/16K x8, 32K/16K x9 Dual-Port Static RAM
Need more? Email Us
IXYS
Fast Recovery Diode SONIC-FRD series
Lowest to $9.0280
Atmel
1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
12-Bit, Industry-Standard Digital-to-Analog Converters
Need more? Email Us
Atmel
CAN TRANSCEIVER IC
Need more? Email Us
Texas Instruments
DMOS FULL-BRIDGE MOTOR DRIVERS
Lowest to $1.0190
Cirrus Logic Inc.
114 dB, 192kHz 8-Ch CODEC WITH PLL
Lowest to $8.4296

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
45+ $1.1130 $50.0850
110+ $0.9130 $100.4300
170+ $0.8840 $150.2800
235+ $0.8560 $201.1600
305+ $0.8270 $252.2350
405+ $0.7420 $300.5100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention