BZX84-C5V1

Part No BZX84-C5V1
Manufacturer NXP
Catalog Diodes - Zener - Single
Description BZX84 SERIES - VOLTAGE REGULATOR / Zener Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 87454-BZX84-C5V1

Description

The BZX84-C5V1 is a surface-mount Zener diode from NXP Semiconductors, designed to offer a reliable voltage regulation solution across a wide range of applications. This product is part of NXP's BZX84 series, known for its high performance and efficiency in circuit protection and voltage regulation tasks.

Key Features

  • Voltage Regulation: The BZX84-C5V1 provides a nominal Zener voltage of 5.1V, making it suitable for a variety of stabilization and clipping operations.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power without compromising its voltage regulation capabilities.
  • Package: Encased in a small SOT-23 package, the BZX84-C5V1 is designed for space-saving applications and is ideal for high-density circuit boards.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it robust for use in challenging environmental conditions.
  • Tolerance: The voltage tolerance is specified at ±5%, ensuring precise voltage control for sensitive electronic circuits.

Applications

The BZX84-C5V1 is versatile and can be used in a diverse array of electronic circuits. Common applications include:

  • Power supply regulation
  • Overvoltage protection
  • Logic level shifting
  • Voltage reference

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-C5V1 is manufactured with rigorous quality control standards, ensuring that each diode meets the reliability and performance expectations that customers demand. Whether used in consumer electronics, automotive systems, or industrial machinery, the BZX84-C5V1 by NXP is engineered to provide stable performance over its entire lifespan.

Environmental Compliance

The BZX84-C5V1 is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
Vishay
Zener Diode 100 V 1.85 W ±5% Through Hole SOD-64
Need more? Email Us
Renesas Electronics America
Zener Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523
Lowest to $0.0898
Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3.6V 250MW 2DFN
Lowest to $0.0310
Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Zener Diode 39 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
Micro Commercial Co
Zener Diode 24 V 500 mW ±5% Surface Mount SOD-123
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6,580+ $0.0076 $50.0080
15,875+ $0.0063 $100.0125
24,595+ $0.0061 $150.0295
33,900+ $0.0059 $200.0100
43,860+ $0.0057 $250.0020
58,825+ $0.0051 $300.0075
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,222,677 pieces
MOQ: 6580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention