The NX5DV713HF,118 is a cutting-edge, high-performance switch component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular device is designed to cater to the needs of modern electronic systems, offering a seamless and efficient switching solution for a variety of applications.
Key Features
- Type: High-speed CMOS dual SPDT switch
- Package: Comes in an ultra-small, leadless DHVQFN14 package, which reduces the footprint on the PCB and is ideal for space-constrained applications.
- Control Interface: Features a simple control mechanism with two digital select inputs.
- Bandwidth: Offers a wide bandwidth that ensures signal integrity for high-speed data lines.
- ESD Protection: Integrated with robust Electrostatic Discharge (ESD) protection to safeguard the device from static damage.
- Power Supply: Supports a broad range of power supply voltages from 1.65V to 5.5V, making it versatile for various system designs.
- Low Crosstalk: Engineered to minimize crosstalk, ensuring high signal quality for critical applications.
- Applications: Ideal for use in signal routing applications such as mobile phones, PDAs, notebooks, and other portable electronic devices.
Performance and Quality
The NX5DV713HF,118 switch is characterized by its exceptional performance and reliability. With its high-bandwidth capability, it is capable of handling fast digital signals without compromising signal integrity. The device is also designed with low on-resistance, which ensures minimal signal attenuation and power loss during operation.
Moreover, the switch is compliant with industry standards, which guarantees compatibility with a wide range of existing and future electronic components. NXP's commitment to quality means that the NX5DV713HF,118 is produced with stringent quality control measures, ensuring that each device meets the high standards expected by customers.
Environmentally Friendly
In line with modern environmental standards, the NX5DV713HF,118 is designed to be an eco-friendly product. It is fully RoHS compliant, which means it is free from hazardous substances commonly found in electronic components. This commitment to sustainability not only helps protect the environment but also ensures that the product can be used in a wide range of markets around the world that have strict environmental regulations.