The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SL2S5102FUD,003

Part No SL2S5102FUD,003
Manufacturer NXP
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Voltage - Supply 1.5V ~ 1.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SL2S5102
Other Names 935291432003
Standard Package 80,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235564-SL2S5102FUD,003
Fake Threat In the Open Market 58 pct.

Description

NXP SL2S5102FUD,003 - RFID Transponder IC

The NXP SL2S5102FUD,003 is a state-of-the-art RFID (Radio-Frequency Identification) transponder integrated circuit (IC) designed for a wide range of applications in the tracking and management of products and assets. This IC is part of the UCODE family, which is renowned for its high performance, reliability, and ease of integration into RFID systems.

Key Features:

  • High Sensitivity: The SL2S5102FUD,003 boasts an exceptional sensitivity that ensures reliable operation even in challenging environments or when attached to materials that traditionally impede RF communication.
  • Long Read Range: With its advanced design, this IC allows for an extended read range, making it ideal for applications such as supply chain management, inventory control, and asset tracking.
  • Fast Data Transfer: The high-speed data transfer capability of this IC enables quick and efficient communication, which is crucial for operations requiring rapid scanning and processing of items.
  • Global Operation: Designed to operate in multiple regions, the SL2S5102FUD,003 supports global UHF RFID frequency bands, making it versatile for international deployment.
  • EEPROM Memory: Equipped with a generous EEPROM memory, this IC can store vital information that can be securely accessed and updated as needed.
  • Durability: The robust design of the IC ensures that it can withstand harsh conditions, making it suitable for use in outdoor environments and industrial settings.

Applications:

The versatility of the NXP SL2S5102FUD,003 makes it an excellent choice for a variety of RFID applications, including:

  • Supply Chain Management
  • Warehouse and Inventory Tracking
  • Asset Management
  • Retail Product Tracking
  • Logistics and Freight Operations
  • Anti-counterfeiting Measures

Incorporating the NXP SL2S5102FUD,003 into your RFID solutions will provide enhanced performance, reliability, and flexibility to meet the demands of modern tracking systems. Its superior design and capabilities make it a top choice for businesses looking to leverage the power of RFID technology for efficient operations and strategic asset management.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.