OM6394ET1/1C/02

Part No OM6394ET1/1C/02
Manufacturer NXP
Catalog Electrical Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07/08+Rohs
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748067-OM6394ET1/1C/02
Popularity Low
Supply and Demand Status Balance

Description

The OM6394ET1/1C/02 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative contributions to the electronics industry. This product is designed to meet the rigorous demands of modern electronic applications, providing both reliability and performance.

Key Features

  • High Integration: The OM6394ET1/1C/02 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required in the circuit design.
  • Advanced Technology: Manufactured using cutting-edge processes, this product offers superior electrical characteristics, ensuring efficient operation and longevity.
  • Energy Efficiency: With a focus on power conservation, the OM6394ET1/1C/02 is designed for low-power consumption, making it ideal for battery-operated devices and energy-sensitive applications.

Applications

The versatile nature of the OM6394ET1/1C/02 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Product Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Range Specified by NXP
Quality and Reliability High standards as per NXP's certification

Support and Resources

NXP provides comprehensive support for the OM6394ET1/1C/02, including technical documentation, application notes, and design resources to facilitate product integration and to help designers leverage the full potential of the chip in their applications.

For more detailed information, technical specifications, and support resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.6290
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micrel
Lowest to $1.9410
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
18-Mbit (512K x 36/1M x 18) Flow-Through SRAM
Lowest to $23.4730
Samsung
Lowest to $0.7540
RF Micro Devices
Lowest to $0.3500
Vishay
Lowest to $0.5420

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3190 $102.0360
67+ $2.2470 $150.5490
92+ $2.1740 $200.0080
119+ $2.1020 $250.1380
160+ $1.8840 $301.4400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 23,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention