P80C652IBP

Part No P80C652IBP
Manufacturer NXP
Catalog Electrical Parts
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234813-P80C652IBP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited

Description

NXP P80C652IBP Microcontroller Overview

The NXP P80C652IBP is a high-performance microcontroller that combines a wealth of features with the powerful 80C51 central processing unit. This microcontroller is designed to meet the demanding needs of a wide range of industrial, automotive, and consumer applications, providing a versatile and reliable solution for embedded systems.

Key Features

  • 8-bit Microcontroller: At the heart of the P80C652IBP is an 8-bit microcontroller that is compatible with the industry-standard 80C51 instruction set, ensuring easy integration and a vast resource of development tools.
  • Extended Memory: This device includes an expanded 256 bytes of RAM and up to 64K bytes of external program memory, making it suitable for more complex applications that require additional data storage.
  • Multiple Operating Modes: It features a variety of operating modes, including Idle and Power-down modes, which help conserve power and extend the life of battery-operated devices.
  • On-chip Peripherals: The P80C652IBP is equipped with four 8-bit I/O ports, three 16-bit timers/counters, a serial port that can operate in either synchronous or asynchronous mode, and an on-chip oscillator and timing circuits.
  • Interrupt System: An eight-source, four-priority-level nested interrupt system ensures responsive and efficient handling of I/O operations.

Robust Design

The P80C652IBP is built to withstand harsh environments, featuring a wide operating temperature range and robust ESD protection. Its CMOS technology offers low power consumption, which is crucial for portable and power-sensitive applications.

Applications

With its versatile feature set, the NXP P80C652IBP is an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial process control
  • Home automation
  • Office automation
  • Communication systems

Support and Resources

Developers can take advantage of the extensive support and resources available from NXP, including datasheets, application notes, and development kits, to reduce time-to-market and ensure the successful deployment of their products using the P80C652IBP microcontroller.

You May Also Be Interested in

Linear Technology
IC OPAMP CURR SENSE 200KHZ 8MSOP
Lowest to $9.7020
Bourns Inc.
Lowest to $0.7770
OKI/Metcal
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Elpida Memory
Need more? Email Us
Infineon Technologies
Lowest to $1.3590
STMicroelectronics
Lowest to $0.9710
Analog Devices Inc.
Lowest to $10.6720
Fujitsu Electronics America, Inc.
Lowest to $10.1260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584