EN
  • EN
  • DE

PCA9514ADP,118

Part No PCA9514ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 1.9pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 105813-PCA9514ADP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9514ADP,118 CAD Model

Description

Product Overview: PCA9514ADP,118 by NXP Semiconductors

The PCA9514ADP,118 is a robust I²C and SMBus repeater device designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines. Manufactured by NXP Semiconductors, a leader in the field, this integrated circuit is engineered to extend the reach of I²C systems by buffering both the upstream and downstream data flows, effectively enabling longer bus lengths and higher capacitance loads.

Key Features

  • Compatibility: The device is fully compatible with I²C and SMBus standards, ensuring seamless integration with existing systems.
  • Operating Voltage: It operates at a supply voltage range of 2.3V to 3.6V, accommodating various low-voltage applications.
  • Bus Capacitance Buffering: Capable of buffering highly capacitive bus lines, the PCA9514ADP,118 allows for an extended number of connected devices on the bus.
  • Hot-Swappable: The repeater supports hot-swapping and provides under-voltage lockout, which prevents system errors during live insertion or power fluctuations.
  • Enhanced Signal Integrity: It enhances signal integrity by splitting a single, long bus into shorter segments, reducing signal degradation over distances.
  • Robust Design: The device features built-in glitch suppression on the SDA and SCL lines, ensuring reliable communication even in noisy environments.

Applications

The PCA9514ADP,118 is versatile and can be used in a wide range of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Package and Quality

The PCA9514ADP,118 comes in a TSSOP8 (Thin Shrink Small Outline Package, 8 leads) package, which is both space-efficient and suitable for automated assembly processes. NXP's commitment to quality ensures that each device meets high standards for reliability and performance.

Integrating the PCA9514ADP,118 into your I²C or SMBus-based systems will result in improved communication reliability, extended bus capabilities, and overall enhanced system performance. Its robust design and compatibility features make it an essential component for any application requiring stable and extended I²C/SMBus communication.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7300 $51.8700
45+ $2.2400 $100.8000
70+ $2.1700 $151.9000
96+ $2.1000 $201.6000
124+ $2.0300 $251.7200
165+ $1.8200 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess