PCA9564APW

Quick Quote
Part No PCA9564APW
Manufacturer NXP
Catalog Electronic Surplus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1317
Reference case TSSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725910-PCA9564APW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

NXP PCA9564APW I²C-bus Controller

The NXP PCA9564APW is a parallel-bus to I²C-bus protocol converter and interface chip, designed to provide a seamless communication bridge between a host microcontroller and an I²C-bus. This versatile component is ideal for applications where the microcontroller does not have an I²C-bus interface or where additional I²C-bus ports are needed.

Encased in a TSSOP28 package, the PCA9564APW operates over a wide temperature range, making it suitable for various industrial and commercial environments. With its built-in oscillator, no external components are required for its clock generation, simplifying the design and reducing the overall bill of materials.

One of the key features of the PCA9564APW is its ability to operate at different I²C-bus speeds, including the standard mode (100 kHz), the fast mode (400 kHz), and the high-speed mode (3.4 MHz). This flexibility ensures compatibility with a wide range of I²C devices and systems. Additionally, the device supports both 7-bit and 10-bit addressing modes on the I²C-bus, further enhancing its adaptability to different I²C specifications.

The PCA9564APW is equipped with an interrupt output that can be utilized to indicate the completion of I²C-bus transactions, simplifying the task of the host controller by reducing the need for constant polling. Moreover, the device's parallel bus can be set up in either an 8-bit or 16-bit configuration, providing versatility for interfacing with a variety of microcontrollers or processors.

With its low standby current, the PCA9564APW is also an energy-efficient choice for power-sensitive applications. Its robust design includes features like noise filtering on the SDA/SCL lines and a fail-safe I²C-bus configuration that ensures the bus is not stuck in an undefined state, enhancing system reliability.

Overall, the NXP PCA9564APW is an excellent choice for expanding I²C-bus connectivity in embedded systems, offering ease of integration, flexibility, and reliability for engineers and developers working on a broad range of applications.

You May Also Be Interested in

Intersil Corporation
CMOS Universal Asynchronous Receiver Transmitter (UART)
Need more? Email Us
Broadcom Limited
High Speed Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $12.9984
Infineon Technologies
EconoPIM3 module with fast Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode and NTC
Lowest to $57.7778
Intersil Corporation
650ns Precision Sample and Hold Amplifier
Need more? Email Us
Mitsubishi
HIGH-SPEED SWITCHING USE
Need more? Email Us
Intersil Corporation
TIMERS COUNTERS AND DISPLAY DRIVERS
Need more? Email Us
SemiHow Co.,Ltd.
900V N-Channel MOSFET
Need more? Email Us
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $0.2079
IDT, Integrated Device Technology Inc
LOCO™ PLL Clock Multiplier | IC PLL CLOCK MULTIPLIER 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4769
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.6013
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.6465
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4335
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.5381
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0043
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5581
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess