Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

TDA3606T/N1

Part No TDA3606T/N1
Manufacturer NXP
Catalog Electronic Surplus
Sample
ECAD Module
Need Help

Products specifications

Reference Date Code 0801+
Reference case SO-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720735-TDA3606T/N1
Popularity Low
Supply and Demand Status Balance

Description

The TDA3606T/N1 is a multifunctional integrated circuit designed by NXP, a leader in semiconductor solutions. This robust component is specifically tailored for automotive applications, providing a range of voltage regulators and supervisor functions. The TDA3606T/N1 is an essential building block in car electronics due to its reliability and versatility, ensuring stable operation even under the demanding conditions often encountered in automotive environments.

Key Features

  • Voltage Regulation: The device includes three voltage regulators with two fixed voltage outputs and one variable output, ensuring a stable power supply for various components within the automotive system.
  • Power-On Reset: It features a power-on reset function for the microcontroller, providing a reliable startup sequence and enhancing system stability.
  • Watchdog Timer: A built-in watchdog timer helps prevent system malfunctions by resetting the system if necessary, increasing the overall safety and reliability of the automotive electronics.
  • Low Voltage Detection: The TDA3606T/N1 is equipped with a low voltage detection circuit that safeguards the system against undervoltage conditions, which could otherwise lead to erratic operation or damage.
  • Temperature Protection: The device includes an over-temperature protection feature, which prevents overheating and potential damage by shutting down the voltage regulator outputs when a critical temperature is reached.

Applications

The TDA3606T/N1 is ideally suited for a wide range of applications within the automotive sector, including:

  • Engine control units
  • Instrument clusters
  • Infotainment systems
  • Body control modules

Quality and Reliability

NXP's commitment to quality ensures that the TDA3606T/N1 meets the stringent requirements of automotive industry standards. The device's robust design and manufacturing process guarantee performance in the harshest conditions, making it a reliable choice for manufacturers seeking to enhance the safety and functionality of their automotive systems.

Conclusion

In conclusion, the TDA3606T/N1 from NXP is a comprehensive solution for power supply and supervision in automotive electronics. Its combination of voltage regulators, protective features, and supervisory functions makes it an indispensable component for ensuring the reliable operation of car electronics.

You May Also Be Interested in

Murata Electronics North America
Two-Wire Hall-Effect Sensor Family
Lowest to $3.612
Murata Electronics North America
High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator | DGTL ISO 5.7KV GEN PURP 16SOIC
Lowest to $24.493
Murata Electronics North America
HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Lowest to $1.862
Murata Electronics North America
HIGH AND LOW SIDE DRIVER | IC DRIVER HIGH/LOW SIDE 8DIP
Lowest to $2.261
Murata Electronics North America
CMOS 18-Bit TTL/GTLP Universal Bus Transceiver
Lowest to $5.107
Murata Electronics North America
5A Low-Dropout Linear Regulator
Need more? Email Us
Murata Electronics North America
microPower, Single-Supply, CMOS NTATION AMPLIFIER
Lowest to $1.602
Murata Electronics North America
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $541.667
Murata Electronics North America
Dual 1-of-4 decoder/demultiplexer
Need more? Email Us

Top Sellers

Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.002
Availability: 2,300 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention