TJA1054AT/S900VM,5

Part No TJA1054AT/S900VM,5
Manufacturer NXP
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN FAULT-TOL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 105069-TJA1054AT/S900VM,5
Popularity Medium
Supply and Demand Status Balance

Description

Product Overview: TJA1054AT/S900VM,5

The TJA1054AT/S900VM,5 is a high-performance, stand-alone Controller Area Network (CAN) transceiver produced by NXP Semiconductors. This transceiver IC is designed to provide a reliable interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically tailored for high-speed CAN applications in the automotive industry, offering robust communication with data transfer rates of up to 1 Mbit/s.

Key Features

  • High Electromagnetic Compatibility (EMC): With built-in features to reduce electromagnetic emissions and withstand automotive electromagnetic interference, the TJA1054AT/S900VM,5 is ideal for use in the electrically noisy environment of a vehicle.
  • Low-power Mode: An important feature of this transceiver is its low-power mode with a remote wake-up capability, which is essential for power-sensitive applications.
  • Thermal Protection: The device includes thermal protection against overload, ensuring the transceiver's reliability and longevity even under harsh conditions.
  • Differential Receiver with Wide Common-Mode Range: This ensures robust data reception across the CAN bus, which is particularly beneficial in an environment with significant electrical noise.
  • Transmit Data (TXD) Dominant Time-out Function: This safety feature prevents the bus line from being driven to a permanent dominant state due to a hardware or software failure.

Applications

The TJA1054AT/S900VM,5 is primarily used in automotive applications, such as:

  • Body control modules
  • Powertrain systems
  • Chassis control modules
  • Gateway modules
  • Diagnostic interfaces

Product Specifications

This transceiver comes in an SO14 package, which is suitable for surface mount technology (SMT). It operates over a wide supply voltage range and is characterized by its low current consumption. The TJA1054AT/S900VM,5 is also compliant with the ISO 11898 standard, which specifies the physical layer requirements for high-speed CAN communication in road vehicles.

With its combination of features, the TJA1054AT/S900VM,5 from NXP Semiconductors is a robust and reliable solution for automotive CAN network communications, offering both high performance and resilience in a compact form factor.

You May Also Be Interested in

Linear Technology
IC TXRX RS232 W/12V VPP 28-DIP / Triple Transmitter Quint Receiver RS-232 28-Pin PDIP W
Need more? Email Us
Microchip Technology
IC TXRX ETHERNET 24QFN / PHY 1-CH 10Mbps/100Mbps 3.3V 24-Pin QFN EP T/R
Lowest to $1.1514
Exar Corporation
IC TXRX RS232 ESD 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Need more? Email Us
Linear Technology
IC DVR/RCVR 5V RS232 DUAL 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W Tube
Lowest to $3.8760
Intersil
IC XMITTER ESD RS422 LP 16-SOIC / Quad Transmitter RS-422 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC TXRX CAN 3.3V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFP Tube
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 18-SOIC / Dual Transmitter/Receiver RS-232 18-Pin SOIC W T/R
Lowest to $0.9290
Linear Technology
IC TXRX RS485/RS422 60V 14-SOIC / Single Transmitter/Receiver RS-422/RS-485 14-Pin SOIC N T/R
Lowest to $9.0280
Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Lowest to $2.2220