1SMB5929BT3

Part No 1SMB5929BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 3W SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5929
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 843047-1SMB5929BT3

Description

Product Overview: 1SMB5929BT3 Zener Voltage Regulator Diode

The 1SMB5929BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This device is specifically crafted to offer superior voltage regulation with high precision and reliability, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Voltage Range: This Zener diode comes with a nominal voltage range of 3.9V to 200V, which allows for flexible use in various circuits requiring different voltage levels.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1SMB5929BT3 can withstand moderate power levels, making it suitable for high-density circuit designs.
  • Package: Encased in a highly durable SMB package, it is designed to provide robust mechanical and thermal protection, ensuring long-term reliability even in challenging environmental conditions.
  • Surge Capability: The device is capable of handling surge currents, which is essential for protecting circuits against transient voltage spikes.
  • Temperature Stability: The Zener voltage variation is within ±5% over the entire temperature range, ensuring stable performance across different operating temperatures.

Applications:

The 1SMB5929BT3 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Switching power supplies
  • Consumer electronic devices
  • Automotive and telecommunications systems

Quality and Reliability:

ON Semiconductor is committed to delivering high standards of quality and reliability. The 1SMB5929BT3 Zener diode is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its performance is backed by ON Semiconductor's reputation for producing dependable and efficient components that are trusted by engineers and designers worldwide.

Conclusion:

Whether you are designing a simple voltage regulation circuit or a complex power management system, the 1SMB5929BT3 from ON Semiconductor provides a compact, efficient, and reliable solution for maintaining stable voltage levels and protecting sensitive electronics from voltage transients.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER X1-DFN1006-2 T&R 3K
Lowest to $0.0748
Diodes Incorporated
DIODE ZENER 16V 350MW SOD523
Lowest to $0.0278
Nexperia USA Inc.
Zener Diode 11.35 V 500 mW ±2% Through Hole ALF2
Need more? Email Us
Central Semiconductor Corp
Zener Diode 62 V 500 mW ±5% Surface Mount SMA
Need more? Email Us
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523
Lowest to $0.0898
Vishay
DIODE ZENER 13V 500MW DO35
Lowest to $0.0370
Micro Commercial Co
DIODE ZENER 8.2V 1W SOD123FL
Lowest to $0.2786
Diodes Incorporated
DIODE ZENER 16V 1W POWERDI123
Lowest to $0.2786

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
560+ $0.0894 $50.0640
1,365+ $0.0734 $100.1910
2,110+ $0.0711 $150.0210
2,910+ $0.0688 $200.2080
3,760+ $0.0665 $250.0400
5,035+ $0.0596 $300.0860
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 450,022 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention