BC639-16ZL1G

Part No BC639-16ZL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A TO-92
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 118696-BC639-16ZL1G
Popularity Medium
Supply and Demand Status Limited

Description

The ON Semiconductor BC639-16ZL1G is a high-quality NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications due to its high current gain and fast switching speeds.

Key Features

  • Voltage and Current: The BC639-16ZL1G supports a collector-emitter voltage (VCEO) of 80V and a collector current (IC) of up to 1A, making it robust for various circuit configurations.
  • Power Dissipation: With a power dissipation of 800mW, this transistor can handle moderate power applications efficiently without overheating.
  • High Current Gain (hFE): It has a high DC current gain, ranging from 40 to 160, which ensures significant amplification of the input signal.
  • Speed: The device features fast switching times, with a turn-on time (ton) typically as low as 35ns, making it suitable for high-frequency operations.
  • TO-92 Package: Encased in the popular TO-92 package, the BC639-16ZL1G is easy to integrate into a variety of PCB layouts and is known for its reliability and durability.

Applications

The BC639-16ZL1G transistor is ideal for a range of electronic circuits, including:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching
  • Regulatory functions in power supplies
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BC639-16ZL1G is no exception. This component is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance in all supported applications. With its robust construction and tested performance characteristics, the BC639-16ZL1G from ON Semiconductor is a trustworthy choice for designers and engineers looking for a high-performance NPN BJT.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Complementary ThermalTrak Transistors
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Lowest to $2.179
Murata Electronics North America
General Purpose Diodes
Lowest to $0.317
Murata Electronics North America
POWER TRANSISTORS(10A,60-100V,80W)
Need more? Email Us
Murata Electronics North America
Lowest to $3.758
Murata Electronics North America
TRANS PNP 100V 3A 3DPAK / 100 V, 3.0 A, Low VCE(sat) PNP Transistor
Lowest to $7.374
Murata Electronics North America
Midium Power Transistors (50V / 2A)
Lowest to $1.238

Top Sellers

Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.171
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.467
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.171
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.122
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.149
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.821
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.515

Pricing & Ordering

$0.4914
Quantity Unit Price Ext. Price
70+ $0.728 $50.96
170+ $0.598 $101.66
260+ $0.579 $150.54
360+ $0.560 $201.60
465+ $0.542 $252.03
620+ $0.486 $301.32
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 7,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention