BC847BT1G

Part No BC847BT1G
Manufacturer ON Semiconductor
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1015+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 729943-BC847BT1G
Popularity Low
Supply and Demand Status Balance

Description

ON Semiconductor BC847BT1G - NPN Bipolar Transistor

The BC847BT1G is a high-performance NPN bipolar (BJT) transistor manufactured by ON Semiconductor. This small-signal transistor is designed for general-purpose and amplifier applications. It is a member of the BC847 series, which is known for its reliability and efficiency in a wide range of electronic circuits.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Package: SOT-23 Surface-Mount
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 45 V
  • Collector Base Voltage (VCBO): 50 V
  • Emitter Base Voltage (VEBO): 6 V
  • Collector Current (IC): 100 mA
  • Power Dissipation (PD): 250 mW
  • DC Current Gain (hFE): Minimum 200 at 2 mA, 5 V
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The BC847BT1G transistor is versatile and can be used in various applications, including:

  • Switching and Amplification
  • Audio Amplifiers
  • Signal Processing
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Multiple Commercial and Industrial Purposes

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the BC847BT1G is no exception. It is designed to meet the stringent requirements of the industrial market. With its robust construction and the ability to operate under extreme temperatures, this transistor is suitable for demanding environments.

Environmental Compliance

The BC847BT1G is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances. This compliance indicates that the product is environmentally friendly and safer for both consumers and the planet.

Conclusion

With its compact SOT-23 package, the BC847BT1G from ON Semiconductor is an excellent choice for space-constrained applications that require a reliable and efficient NPN bipolar transistor. Its wide range of applications, combined with ON Semiconductor's reputation for quality, makes it a valuable component for designers and engineers in various fields.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Nordic Semiconductors
Lowest to $8.7320
Linear Technology
Lowest to $0.0300
SII Semiconductor Corporation
Lowest to $5.0160
Linear Technology
Lowest to $2.8270
JST Sales America Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP
MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin MAP-BGA Tray | IC MCU 32BIT 256KB FLASH 64BGA
Lowest to $4.1936
ON Semiconductor
MOSFET N-CH 60V 29A D2PAK
Lowest to $0.5127