BZT52-B4V7ST1G

Part No BZT52-B4V7ST1G
Manufacturer ON Semiconductor
Catalog Electronic Surplus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOD323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 722811-BZT52-B4V7ST1G
Popularity Low
Supply and Demand Status Balance

Description

ON Semiconductor BZT52-B4V7ST1G Zener Diode

The BZT52-B4V7ST1G is a high-quality, surface-mount Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a compact SOD-123 package. This small and efficient diode is an ideal choice for a wide range of electronic applications where space is at a premium and precise voltage control is required.

Key Features

  • Voltage Regulation: The BZT52-B4V7ST1G offers a nominal Zener voltage of 4.7V, making it suitable for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • High Stability: The diode is designed for optimal stability, providing reliable voltage regulation even under changing load conditions and temperature variations.
  • Compact Form Factor: Packaged in a small SOD-123 footprint, the BZT52-B4V7ST1G saves valuable board space without sacrificing performance.
  • Low Leakage Current: It features a low leakage current, contributing to the overall efficiency of the system in which it is used.
  • Wide Operating Temperature Range: This diode operates effectively across a broad temperature range from -55°C to +150°C, making it versatile for different environmental conditions.

Applications

The BZT52-B4V7ST1G is suitable for a variety of applications, including:

  • Voltage stabilization in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog circuits
  • Energy management systems
  • Telecommunication devices

ON Semiconductor's commitment to quality ensures that the BZT52-B4V7ST1G Zener diode is a reliable component for design engineers looking to incorporate voltage regulation features into their electronic designs. Its combination of small size, robust performance, and precision makes it a versatile choice that can meet the needs of a diverse array of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
128K x 36, 256K x 18 3.3V Synchronous SRAMs 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
Need more? Email Us
Integrated Circuit Systems
PECL/CMOS TO CMOS CLOCK DIVIDER
Need more? Email Us
IDT, Integrated Device Technology Inc
16-BIT TRI-PORT BUS EXCHANGER
Need more? Email Us
STMicroelectronics
Transition-mode PFC controller
Lowest to $0.3690
Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Lowest to $0.3860
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3 STATE OUTPUTS, 5 VOLT TOLERANT I/O, BUS-HOLD
Lowest to $0.5574
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $36.1111
GSI Technology
128K x 16 2Mb Asynchronous SRAM
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR −16V to +80V Common-Mode Range
Lowest to $1.0286