The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DM74VHC04MTCX

Part No DM74VHC04MTCX
Manufacturer ON Semiconductor
Catalog Electronic Surplus
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Reference Date Code 09+
Reference case TSSOP-14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 723214-DM74VHC04MTCX
Popularity Low
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

Description

Product Overview: DM74VHC04MTCX from ON Semiconductor

The DM74VHC04MTCX is a high-speed, hex inverter integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a part of the VHC family, which is known for its low power consumption and high noise immunity, suitable for a wide array of electronic applications.

Constructed with advanced silicon-gate CMOS technology, the DM74VHC04MTCX offers a robust solution for inverting digital signals in your electronic designs. It features six independent inverter gates that can handle fast switching speeds, making it an excellent choice for high-speed logic inversion tasks.

Key Specifications

  • Logic Type: Hex Inverter
  • Supply Voltage (Vcc): 2V to 5.5V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Performance: The device is capable of propagation delay times as low as 3.8ns at 5V, catering to applications requiring swift signal processing.
  • Operating Temperature: The IC operates efficiently in a temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14, which is a space-saving package that is ideal for compact PCB layouts.
  • Output Current: High output drive capability with ±8mA at 5V, ensuring reliable signal transmission even in high-load conditions.

Applications and Features

The versatility of the DM74VHC04MTCX makes it a prime choice for a multitude of applications, including:

  • Signal processing
  • Logic inversion
  • Oscillator circuits
  • Waveform generation
  • Support circuits for microprocessors and microcontrollers

Additional features of this IC include:

  • Input hysteresis for enhanced noise immunity
  • Low power dissipation, which is critical for battery-operated devices
  • High output drive capability, ensuring clear signal transmission
  • Compatibility with bus-oriented systems due to the high output drive

The DM74VHC04MTCX is a reliable and efficient solution for designers looking to implement high-speed logic inversion with minimal power consumption. Its robust design and flexible operating conditions make it an essential component for modern electronic systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.