NTD3055L104

Part No NTD3055L104
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 104mOhm @ 6A, 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 5 V
Vgs (Max) ±15V
Input Capacitance (Ciss) (Max) @ Vds 440 pF @ 25 V
Power Dissipation (Max) 1.5W (Ta), 48W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NTD30
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649693-NTD3055L104

Description

The NTD3055L104 from ON Semiconductor is a high-performance, N-channel Power MOSFET that is widely utilized in a variety of electronic applications. This MOSFET is designed to handle high currents and voltages with great efficiency, making it an ideal choice for power management tasks in both commercial and industrial settings. The NTD3055L104 is known for its low on-resistance and high switching speeds, which contribute to its overall efficiency and reliability.

Key Features

  • Low On-Resistance: The NTD3055L104 boasts a very low RDS(on), which reduces power losses and improves overall efficiency, particularly in applications that require high current flow.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 12 A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-to-source voltage (VDSS) of 60V, the NTD3055L104 can be used in circuits that experience high voltage conditions.
  • Fast Switching Speed: The device is engineered for fast switching, which is essential for reducing switching losses in power conversion applications.
  • Logic Level Gate Drive: It can be driven by logic level voltages, which simplifies the interface with microcontrollers and other logic devices.
  • Thermal Management: The NTD3055L104 comes in a TO-220 package that is known for its excellent thermal characteristics, aiding in heat dissipation during operation.

Applications

ON Semiconductor's NTD3055L104 is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC to DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • LED lighting solutions

With its robust design and reliable performance, the NTD3055L104 is a go-to MOSFET for designers looking to optimize their power management systems. Whether for hobbyist projects or commercial products, this component from ON Semiconductor stands out for its efficiency, durability, and ease of use.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23 / P-Channel 60 V 2.4A (Ta) 920mW Surface Mount SOT-23-3
Lowest to $0.0940
ON Semiconductor
FET 80V 7.5MOHM PQFN8 / N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount 8-DFNW (5.2x6.3)
Lowest to $0.9710
Central Semiconductor Corp
MOSFET N-CH 30V 450MA SOT523 / N-Channel 30 V 450mA (Ta) 250mW (Ta) Surface Mount SOT-523
Lowest to $0.1725
M/A-Com Technology Solutions
FET RF 65V 400MHZ 319B-02 / RF Mosfet N-Channel 28 V 25 mA 400MHz 14dB 30W 319B-02, Style 1
Lowest to $88.4730
Infineon Technologies
MOSFET N-CH 60V 324A TO263-7 / N-Channel 60 V 324A (Tc) 2.4W (Ta), 375W (Tc) Surface Mount PG-TO263-7
Need more? Email Us
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250
Texas Instruments
MOSFET P-CH 20V 3.6A 3LGA / P-Channel 20 V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Lowest to $0.3302
Microsemi Corporation
MOSFET N-CH 200V 26A TO254AA / N-Channel 200 V 26A (Tc) 150W (Tc) Through Hole TO-254AA
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT1271-3 / RF Mosfet LDMOS 28 V 864 mA 2.11GHz ~ 2.2GHz 18.4dB 35W SOT1271-2
Need more? Email Us

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0545
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $8.7320 $52.3920
14+ $7.1650 $100.3100
22+ $6.9410 $152.7020
30+ $6.7170 $201.5100
39+ $6.4930 $253.2270
52+ $5.8210 $302.6920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 32,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention