ON Semiconductor NUP7102MUTBG Transient Voltage Suppressor
The ON Semiconductor NUP7102MUTBG is a high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is specifically engineered to safeguard low-voltage circuits by clamping excessive transient voltages to a safe level before they can cause damage to the connected device.
Constructed using ON Semiconductor's advanced process technology, the NUP7102MUTBG offers bidirectional transient voltage protection for two data lines. It is capable of withstanding multiple ESD strikes without performance degradation, making it an ideal choice for long-term reliability in critical applications. With its compliance to IEC61000-4-2 (ESD) standards, it can absorb ESD strikes of ±20kV (air discharge) and ±15kV (contact discharge), providing peace of mind for product designers.
This TVS device is housed in a compact, leadless UDFN package, measuring just 2.0mm x 1.8mm with a low profile of 0.55mm. Its small form factor makes it especially suitable for space-constrained applications, while its leadless design reduces inductance, offering improved performance over traditional leaded packages.
The NUP7102MUTBG is characterized by its low clamping voltage, fast response time, and low capacitance, making it an excellent choice for protecting high-speed data lines such as USB 2.0, HDMI, and other communication ports. This device also features low leakage current, ensuring minimal impact on the power consumption of the overall system.
Applications for the NUP7102MUTBG include consumer electronics, portable devices, and computing equipment where data integrity and component protection are of paramount importance. ON Semiconductor's commitment to quality ensures that this TVS device provides robust protection without compromising the performance of the protected circuit.
For designers and engineers looking for a reliable solution to protect their sensitive electronics, the NUP7102MUTBG from ON Semiconductor offers a blend of performance, size, and ease of integration, making it an excellent choice for a wide range of protective circuit designs.