NVTFS014P04M8LTAG

Part No NVTFS014P04M8LTAG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 11.3A/49A 8WDFN / P-Channel 40 V 11.3A (Ta), 49A (Tc) 3.2W (Ta), 61W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 11.3A, 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 13.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2.4V @ 420µA
Gate Charge (Qg) (Max) @ Vgs 26.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1734 pF @ 20 V
Power Dissipation (Max) 3.2W, 61W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-WDFN (3.3x3.3)
Case / Package 8-PowerWDFN
Base Product Number NVTFS014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NVTFS014P04M8LTAGDKR,488-NVTFS014P04M8LTAGTR,488-NVTFS014P04M8LTAGCT
Standard Package 1,500
Win Source Part Number 1324088-NVTFS014P04M8LTAG

Description

ON Semiconductor NVTFS014P04M8LTAG - Product Overview

The NVTFS014P04M8LTAG is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in the field of energy-efficient innovations. This high-performance product is designed to deliver optimal efficiency and reliability for a wide range of applications, including power management, automation, and consumer electronics.

Key Features

  • Low On-Resistance: The MOSFET features an ultra-low on-resistance (RDS(on)) which significantly reduces conduction losses, enhancing overall energy efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID), this device is capable of handling high power requirements with ease.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NVTFS014P04M8LTAG offers superior performance with lower gate charge and reduced capacitance.
  • Robust Thermal Performance: The MOSFET is designed for superior thermal performance, ensuring stability and longevity even under high temperature conditions.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, the NVTFS014P04M8LTAG is designed for space-constrained applications without compromising on power capability.

Applications

The versatility of the NVTFS014P04M8LTAG allows it to be used in various applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NVTFS014P04M8LTAG is rigorously tested and ensures compliance with industry standards, providing customers with a dependable solution for their power management needs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the NVTFS014P04M8LTAG is designed to meet various environmental standards. It is RoHS compliant and free from harmful substances, making it a safe and eco-friendly choice for electronic designs.

You May Also Be Interested in

Renesas Electronics America
MOSFET N-CH 40V 75A 8HSON
Lowest to $0.9110
Infineon Technologies
MOSFET N-CH 600V 50A TO247-4 / N-Channel 600 V 50A (Tc) 227W (Tc) Through Hole PG-TO247-4
Lowest to $8.1250
IXYS
MOSFET N-CH 600V 16A TO247 / N-Channel 600 V 16A (Tc) 347W (Tc) Through Hole TO-247 (IXTH)
Lowest to $5.8711
NXP
NOW NEXPERIA PSMN3R0-30MLC - POW
Lowest to $1.5530
Panjit
60V P-CHANNEL ENHANCEMENT MODE M / P-Channel 60 V 3.2A (Ta), 14A (Tc) 2W (Ta), 40W (Tc) Surface Mount TO-252
Need more? Email Us
NXP
FET RF 65V 2.14GHZ NI-780S-2 / RF Mosfet LDMOS 28 V 1.2 A 2.14GHz 19.1dB 50W NI-780GS-2L
Need more? Email Us
Panjit
100V N-CHANNEL ENHANCEMENT MODE / N-Channel 100 V 2.9A (Ta), 13A (Tc) 2W (Ta), 41W (Tc) Surface Mount DFN5060-8
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
MOSFET; Leaded Process Compatible: Yes; Package / Case: SOIC-8; Peak Reflow Compat
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
65+ $0.8182 $53.1830
135+ $0.7655 $103.3425
205+ $0.7391 $151.5155
295+ $0.6863 $202.4585
380+ $0.6599 $250.7620
475+ $0.6335 $300.9125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 47,030 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention