The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN7383M

Part No FAN7383M
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 14SOP / Half-Bridge Gate Driver IC Non-Inverting 14-SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.665 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.9480
$54.428
25+
$4.0600
$101.500
39+
$3.9330
$153.387
53+
$3.8060
$201.718
68+
$3.6800
$250.240
91+
$3.2990
$300.209
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tube
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 15V ~ 20V
Logic Voltage - VIL, VIH 1.2V, 2.9V
Current - Peak Output (Source, Sink) 350mA, 650mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 50ns, 30ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SOP
Base Product Number FAN7383
Standard Package 54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253501-FAN7383M
Fake Threat In the Open Market 69 pct.

Description

ON Semiconductor FAN7383M Half-Bridge Gate Driver

The FAN7383M, a high-performance half-bridge gate driver from ON Semiconductor, is designed to drive N-channel power MOSFETs and IGBTs in a half-bridge configuration. This gate driver is particularly suitable for high-power and high-efficiency applications such as motor control, power inverters, and switching power supplies.

Key Features:

  • High Current Driving Capability: The FAN7383M can deliver high peak current outputs up to ±500 mA at the gate of the power switches, enabling rapid charging and discharging of the gate capacitance for fast switching performance.
  • High Voltage Operation: With a wide operating range, the device can handle voltages up to 600V, making it ideal for high-voltage applications.
  • Integrated Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates at sufficient voltages, preventing malfunctioning due to inadequate gate voltage.
  • Matched Propagation Delays: The FAN7383M offers matched propagation delays, which is crucial for maintaining the integrity of the switching action and minimizing dead-time errors.
  • 3.3V and 5V Input Logic Compatible: The device is compatible with both 3.3V and 5V logic levels, providing flexibility for interfacing with various control circuits.

Applications:

The versatility of the FAN7383M makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Brushless DC Motor Drives
  • AC Induction Motor Drives
  • Switched Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • Uninterruptible Power Supplies (UPS)

Reliability and Protection:

ON Semiconductor has designed the FAN7383M with reliability in mind. The device includes features that protect against system faults and ensure stable operation under varying conditions. This includes protection against over-temperature and robust resistance against latch-up events.

Package and Environmental Compliance:

The FAN7383M is available in a 14-pin SOIC package, which is not only compact but also offers excellent thermal performance. The device complies with RoHS directives, ensuring environmental sustainability and the restriction of hazardous substances in electronic components.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.