SIMS5051ANDR2G

Part No SIMS5051ANDR2G
Manufacturer ON Semiconductor
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1433+
Reference case SO-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 734387-SIMS5051ANDR2G
Popularity Low
Supply and Demand Status Balance

Description

ON Semiconductor SIMS5051ANDR2G MOSFET

The SIMS5051ANDR2G is a state-of-the-art N-channel MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to meet the demanding requirements of power efficiency and reliability for a wide range of applications. The SIMS5051ANDR2G is an ideal choice for engineers looking to optimize their power management systems in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: This MOSFET features a low on-resistance, which translates to reduced power losses during operation, enhancing overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, the SIMS5051ANDR2G is well-suited for high-frequency applications, ensuring minimal switching losses and better performance.
  • Robust Thermal Performance: The device is encapsulated in a compact package that provides excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Voltage Rating: It is designed to handle a significant amount of voltage, making it versatile for use in various circuit designs.
  • Energy Efficient: By reducing conduction and switching losses, this MOSFET helps in creating energy-efficient solutions, which is critical in today's eco-conscious market.

Applications

The versatility of the SIMS5051ANDR2G allows it to be used in a multitude of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • LED lighting solutions
  • Load switches

Quality and Reliability

ON Semiconductor is committed to providing products that not only meet but exceed quality and reliability standards. The SIMS5051ANDR2G MOSFET is no exception, as it is manufactured with the highest quality materials and subjected to rigorous testing to ensure it performs under the most demanding conditions. This commitment to quality ensures that you can integrate this MOSFET into your designs with confidence, knowing that it will deliver the performance and reliability that ON Semiconductor is known for.

You May Also Be Interested in

Micro Linear Corporation
3.3V Output DC-DC Step-Down Converter
Need more? Email Us
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.3V 150MA SC70-5
Lowest to $0.2895
Linear Technology
Lithium-Ion Linear Battery Charger Controller
Lowest to $2.4270
Linear Technology
MAIN/CAM LED Controller in 3mm Ă— 3mm QFN
Lowest to $0.9710
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Microchip Technology
Dual Regulator Controller for DDR3 GDDR3/4/5 Memory Termination | IC REG CTRLR DDR3 1OUT 10MSOP
Lowest to $2.0380
Fujitsu Electronics America, Inc.
16-bit Proprietary Microcontroller
Lowest to $58.2090
Micro Linear Corporation
10BASE-FL to 10BASE-T Converter
Lowest to $0.9620

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
15+ $3.4930 $52.3950
35+ $2.8660 $100.3100
55+ $2.7770 $152.7350
75+ $2.6870 $201.5250
97+ $2.5970 $251.9090
129+ $2.3290 $300.4410
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,111 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention