MMBZ5261BW_R1_00001

Part No MMBZ5261BW_R1_00001
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Panjit International Inc.
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 105 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 36 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number MMBZ5261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1477715-MMBZ5261BW_R1_00001

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOD-523 22V 0.2W Diodes Zener
Lowest to $0.1710
NTE
DIODE ZENER 82V 5W AXIAL / Zener Diode 82 V 5 W ±5% Through Hole Axial
Lowest to $0.0965
Yangzhou yangjie electronic co., ltd
SOD-323 8.2V 0.3W Diodes Zener
Lowest to $0.0410
Vishay
DIODE ZENER 18V 500MW DO219AC
Lowest to $0.0297
Vishay
DIODE ZENER 62V 1.3W DO41
Lowest to $0.0327
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0239
Renesas Electronics America
DIODE ZENER 0.5W / Zener Diode
Need more? Email Us
GOOD-ARK Electronics
DIODE, ZENER, 8.2V, 150MW, SOD-5
Need more? Email Us
Panasonic
DIODE ZENER 27V 120MW SSSMINI2 / Zener Diode 27 V 120 mW ±5% Surface Mount SSSMini2-F4-B
Lowest to $0.0268

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875