524490

Part No 524490
Manufacturer Peregrine Semiconductor
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date Obsolete / End of life
ECCN EAR99
Introduction Date April 04, 2019
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 791623-524490
Supplied Contents Board, Cables
For Use With/Related Products PE3336
Frequency 3GHz
Type Integer-N/PLL
Part Status Obsolete(EOL)
Series UltraCMOS
Manufacturer Peregrine Semiconductor
Categories RF/IF and RFID

Description

The Peregrine Semiconductor PE3336 is a high-performance integer-N PLL frequency synthesizer designed for use in various applications such as cellular, 3G, LTE, and WiMAX. The synthesizer has a frequency range of 3GHz and is designed to operate with the UltraCMOS series. The Peregrine Semiconductor PE3336 is an ideal choice for high-performance and high-reliability applications due to its low phase noise and high linearity. The synthesizer comes with a board and cables for easy installation and is ECCN EAR99 compliant.

You May Also Be Interested in

Peregrine Semiconductor
KIT EVAL FOR 4230 RF SWITCH / Spdt High Power Mosfet Rf Switch Board
Lowest to $39.6490
Maxim Integrated
EVAL KIT
Need more? Email Us
Texas Instruments
BALUN BOARD ADC WIDE BAND / TC1-1-13MA RF Transformer Evaluation Board
Need more? Email Us
Peregrine Semiconductor
EVAL KIT FOR 4140
Lowest to $32.5800
CEL
EVAL BOARD UPG2185T6R / EVALUATION BOARD FOR UPG2185T6
Need more? Email Us
Peregrine Semiconductor
KIT EVAL FOR 42451 RF SWITCH / PE42451 RF Switch Evaluation Kit
Need more? Email Us
Semtech Corporation
EVAL KIT SX1231-31 915 MHZ MOD / Low Power Integrated RF Transceiver 290-1000MHz
Need more? Email Us
Murata Electronics North America
KIT DEV FOR WIT2450 OEM MODULE
Need more? Email Us
CEL
EVAL BOARD FOR UPC2758TB / Silicon Monolithic Frequency Down-Converter Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
175+ $0.2940 $51.4500
415+ $0.2420 $100.4300
645+ $0.2340 $150.9300
885+ $0.2270 $200.8950
1,145+ $0.2190 $250.7550
1,535+ $0.1960 $300.8600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 60,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention