1085256

Part No 1085256
Manufacturer Phoenix Contact
Catalog Switches
Description NARROW ETHERNET SWITCH, EIGHT RJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308674-1085256
Manufacturer Phoenix Contact
Category Networking Solutions>Switches, Hubs
Packaging Box
Part Status Active
Type Switch
Configuration Fixed
Number of Ports 8
Copper Ports 8
Copper Type 10/100
Connector Type RJ45
Voltage - Input 9 ~ 32VDC
Mounting Type DIN Rail

Description

Advantages
• RJ45 ports support a transmission speed of 10/100 Mbps
• QoS-prioritized (Quality of Service) messages
• Local diagnostic indicators with LEDs
• PROFINET PTCP filter for reliable communication on PROFINET networks
• Enhanced traffic prioritization for automation protocols
• Energy-efficient Ethernet in accord. with IEEE 802.3az
• PROFINET Conformance Class A for real-time data exchange
• Auto negotiation and autocrossing detection simplifies installation and setup

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 1A 125V
Need more? Email Us
Phoenix Contact
NARROW ETHERNET SWITCH, EIGHT RJ
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
NKK Switches
SW PROG DISPLAY SPST-NO 0.1A 12V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Lowest to $4.6428
Omron
SWITCH SNAP ACTION SPDT 15A 250V
Lowest to $6.6806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291