The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ISL3331IRZ

Part No ISL3331IRZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V, ±15kV ESD Protected, Dual Protocol RS-232/RS-485 Transceivers | IC TXRX 3.3V RS232/485 40-QFN
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 35mV
Data Rate 20Mbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number ISL3331
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1189664-ISL3331IRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

Description

The ISL3331IRZ is a transceiver type integrated circuit from Renesas Electronics America. It has a tube packaging and is mounted in SMD style. It supports protocols such as RS232, RS422, and RS485, with a data rate of 20Mbps. The ISL3331IRZ has a full duplex and 2 drivers/receivers. It operates at a temperature range of -40°C to 85°C and has a medium popularity. The fake threat in the open market for this product is 61 percent, and its supply and demand status is limited.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.