EDZFJTE6110B

Part No EDZFJTE6110B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Rohm Semiconductor
Series EDZ
Package Tape & Reel
Product Status Obsolete
Power - Max 100 mW
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Base Product Number EDZFJT
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 117217-EDZFJTE6110B

Description

Product Overview

The EDZFJTE6110B is a versatile Zener diode designed for consistency and reliability in voltage regulation applications, suitable for diverse electronic environments.

Applications

  • Microcontroller applications
  • Communication devices
  • Battery-powered equipment
  • Power supply stabilization

Features and Benefits

  • High Voltage Stability: Ensures a steady voltage output
  • Long Lifecycle: Designed for extended use
  • Environmentally Durable: Withstands diverse environmental factors
  • Cost-effective Solution: Provides a reliable yet economical component for electronics

Additional Details

The EDZFJTE6110B offers unmatched performance for engineers requiring a dependable Zener diode, crafted to endure the challenges of modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3.6V 250MW 2DFN
Lowest to $0.0310
Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
Vishay
Zener Diode 100 V 1.85 W ±5% Through Hole SOD-64
Need more? Email Us
Renesas Electronics America
Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
Zener Diode 3.9 V 500 mW ±5% Through Hole DO-204AH (DO-35)
Need more? Email Us
Vishay
Zener Diode 33 V 300 mW ±2% Surface Mount SOD-123
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523
Lowest to $0.0898
Central Semiconductor Corp
Zener Diode 3.3 V 300 mW ±5% Surface Mount SOD-523
Need more? Email Us

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444