The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SIM-20STL

Part No SIM-20STL
Manufacturer Rohm Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 50MA RADIAL
Datasheet
Sample
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Products specifications

ECAD Module
Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 7.5mW/sr @ 50mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 30°
Orientation Side View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 046891-SIM-20STL
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance

Description

The Rohm Semiconductor 046891-SIM-20STL is a medium-popularity optoelectronic component with a balanced supply and demand status. It is a through-hole infrared LED that has a radiant intensity of 7.5mW/sr @ 50mA and a viewing angle of 30 degrees. This component is manufactured by Rohm Semiconductor and is a reliable option for those who require this product. It has a fake threat in the open market of 37%, which means that there is a possibility of counterfeit products being sold in the market.

Contact Us

footer Upper Image