STU5025NLS

Quick Quote
Part No STU5025NLS
Manufacturer SamHop
Catalog Electronic Wholesale
Description N-Channel Logic Level E nhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1262266-STU5025NLS
Manufacturer Homepage www.samhop.com.tw
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The STU5025NLS from SamHop is a product with limited information available. The Win Source Part Number for this product is 1262266-STU5025NLS. You can find more information about the manufacturer at www.samhop.com.tw.

You May Also Be Interested in

YOBON TECHNOLOGIES,INC.
300mA Ultra-Low-Noise, High PSRR LDO Regulator
Need more? Email Us
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, 850 nm, Surface Emitter Technology | EMITTER IR 850NM 100MA SMD
Lowest to $0.2250
SECOS
N-Channel Enhancement Mode Power Mos.FET
Need more? Email Us
Stanson Technology
ST2341A is the P-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
Vishay
Photo Modules for PCM Remote Control Systems
Need more? Email Us
Silikron Semiconductor Co.,LTD.
PWM applications
Need more? Email Us
SHIKE Electronics
Low power loss, high efficiency
Lowest to $0.0170
UTC
DUAL ENHANCEMENT MODE (N-CHANNEL/P-CHANNEL)
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4090
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
115+ $0.4370 $50.2550
280+ $0.3590 $100.5200
435+ $0.3470 $150.9450
600+ $0.3360 $201.6000
770+ $0.3250 $250.2500
1,035+ $0.2910 $301.1850
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention