The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SCA8UT78HAL4U0AE1F

Part No SCA8UT78HAL4U0AE1F
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH204A WARM WHITE 3500K SMD / LED Lighting series White, Warm 3500K 11.6V 150mA 120° 1414 (3535 Metric)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH204A
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3500K
Flux @ 85°C, Current - Test 223lm (200lm ~ 245lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 11.6V
Lumens/Watt @ Current - Test 128 lm/W
CRI (Color Rendering Index) 80
Current - Max 350mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 6-CSP
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Thermal Resistance of Package 2.5°C/W
Other Names 1510-1602,1510-1602-1,1510-1602,1510-1602-2,1510-1602-6
Standard Package 1,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240183-SCA8UT78HAL4U0AE1F
Fake Threat In the Open Market 48 pct.

Description

The Samsung Semiconductor SCA8UT78HAL4U0AE1F LED is a high-quality LED lighting product that is designed to provide warm white light. It is a surface mount device (SMD) type with a viewing angle of 120 degrees. The LED has a maximum current rating of 350mA and a forward voltage rating of 11.6V. The package is 1414 (3535 Metric) and has a thermal resistance of 2.5 degrees Celsius per watt. The LED has a color rendering index (CRI) of 80 and a correlated color temperature (CCT) of 3500K. At a test current of 150mA, the LED produces a flux of 223lm at 85 degrees Celsius. The lumens per watt (lm/W) at test current are 128. This LED is a part of the LH204A series of LED lighting products from Samsung Semiconductor.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.