The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SPHWHAHDNE27YZT3D3

Part No SPHWHAHDNE27YZT3D3
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB D 4000K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series COB D Gen3
Product Status Not For New Designs
Type Chip On Board (COB)
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 2248lm (Typ)
Current - Test 450mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34V
Lumens/Watt @ Current - Test 147 lm/W
Current - Max 1.15A
CRI (Color Rendering Index) 90
Viewing Angle 115°
Dimension 19.00mm L x 19.00mm W
Height 1.50mm
Light Emitting Surface (LES) 14.50mm Dia
Lens Type Flat
Base Product Number SPHWHAHDNE27
Standard Package 500
ECCN EAR99
Win Source Part Number 1241381-SPHWHAHDNE27YZT3D3
Fake Threat In the Open Market 75 pct.

Description

The COB D Gen3 LED module is a chip-on-board (COB) type of LED module that features a square configuration. It has a neutral white color, 4000K 3-step MacAdam Ellipse CCT, and a CRI of 90. The viewing angle is 115 degrees, and the height is 1.50mm. The lens type is flat, and the light emitting surface (LES) has a diameter of 14.50mm. The luminous flux at current/temperature is 2248lm (Typ), and the lumens/watt at current-test is 147 lm/W. The voltage-forward (Vf) is 34V (Typ), and the current-max is 1.15A. This LED module is suitable for various lighting applications, including automotive, industrial, and commercial lighting.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.