TCSCN1A475KBAR

Part No TCSCN1A475KBAR
Manufacturer Samsung
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010
Reference case B
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 735115-TCSCN1A475KBAR
Popularity Low
Supply and Demand Status Balance

Description

The Samsung TCSCN1A475KBAR is a high-quality capacitor that is designed to provide reliable and durable performance. With a reference case of B and reference date code of 2010, this capacitor has a balanced supply and demand status. The Samsung TCSCN1A475KBAR is a low-popularity capacitor that is ideal for use in various electronic applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
16-bit Proprietary Microcontroller
Lowest to $58.2090
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $3.9190
Coilcraft
Shielded Power Inductors MLC12xx/15xx
Lowest to $0.7432
Microchip Technology
Dual Regulator Controller for DDR3 GDDR3/4/5 Memory Termination | IC REG CTRLR DDR3 1OUT 10MSOP
Lowest to $2.0380
Microchip Technology
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
Lowest to $0.9704
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8VSSOP
Lowest to $1.3590
Linear Technology
Micropower 8-Bit Current Output D/A Converter
Lowest to $6.4868
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Maxim Integrated
2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Lowest to $3.2806

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444