MGP3006X

Part No MGP3006X
Manufacturer Siemens
Catalog Newest Parts
Description GHz PLL with I2C Bus and Four Chip Addresses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1221926-MGP3006X
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance

Description

The Siemens MGP3006X is a high-performance electronic component manufactured by Siemens. The part number for this product is 1221926-MGP3006X. The manufacturer's homepage is www.siemens.com. The RoHS state of this product is request verification. The supply and demand status is balanced. This component is known for its precision and accuracy. It is commonly used in different electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Lowest to $3.2806
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $1.8840
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390
Micro Linear Corporation
3.3V Output DC-DC Step-Down Converter
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET
Lowest to $0.1657
Linear Technology
Very High Linearity Active Mixer
Lowest to $8.7320
Fujitsu Electronics America, Inc.
16-bit Proprietary Microcontroller
Lowest to $58.2090
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988) | IC REG LINEAR 3V 200MA 8VSSOP
Lowest to $1.3590
Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076