The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

S-8540C18FN-ICDT2G

Part No S-8540C18FN-ICDT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description STEP-DOWN, 600 kHz PWM CONTROL or PWM/PFM SWITCHABLE SWITCHING REGULATOR CONTROLLER
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.5 V ~ 10 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1245859-S-8540C18FN-ICDT2G
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Family Name S-8540C
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
E-L6911ETR;  R1223N182B-TR; L6911D;  

Description

The SII Semiconductor Corporation S-8540C series is a buck step-down DC/DC converter IC. It has a frequency switching of 300kHz and is designed for a supply voltage range of 2.5V to 10V. The IC has one positive output configuration and a maximum duty cycle of 100%. The package is 8-LSSOP, 8-MSOP (0.110", 2.80mm Width). The IC has an enable control feature and no synchronous rectifier. It is suitable for use in integrated circuits (ICs) and has a medium popularity with an estimated EOL date of 2023. The fake threat in the open market is 40% and the supply and demand status is balanced.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.