SI4703-C-EVB

Quick Quote
Part No SI4703-C-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Tuner
Frequency 76MHz ~ 108MHz
For Use With/Related Products Si4703
Supplied Contents Board(s)
Base Product Number SI4703
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283365-SI4703-C-EVB
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The SI4703-C-EVB is a tuner-type development board from Skyworks Solutions Inc.

  • Compatible With: Si4703 component
  • Package: Box
  • Standard Package: 1
  • Frequency Range: 76MHz to 108MHz
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8473.30.1180
  • Base Product Number: SI4703
  • Description: Ideal for use in RF evaluation and development kits and boards.

You May Also Be Interested in

RF Micro Devices
KIT EVAL FOR RF2126
Need more? Email Us
Texas Instruments
A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications
Need more? Email Us
Cypress Semiconductor Corp
EZ-BLE PROC EVALUATION BOARD
Need more? Email Us
NEC
5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
Lowest to $2.2419
Toshiba Semiconductor and Storage
Lowest to $89.1972
Silicon Labs
RF SYNTHESIZER WITH INTEGRATED VCOS FOR W-CDMA AND GSM/UMTS WIRELESS COMMUNICATIONS
Need more? Email Us
Texas Instruments
RF BOOSTERPACK CC110L
Need more? Email Us
Intersil Corporation
Quad Programmable Up Converter
Lowest to $26.0684
California Eastern Labs
NECs NPN SiGe HIGH FREQUENCY TRANSISTOR
Lowest to $0.2957

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0870
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0758
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.4363
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.8616
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0043
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.0069
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5581
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess