693312

Part No 693312
Manufacturer STMicroelectronics
Catalog Electronic Surplus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 729125-693312
Popularity Low
Supply and Demand Status Limited

Description

Product Overview: STMicroelectronics 693312

The STMicroelectronics 693312 is a cutting-edge semiconductor component designed for high-performance applications that demand reliability and efficiency. This product is a testament to STMicroelectronics' commitment to innovation and their expertise in the field of microelectronics. The 693312 is part of a broad portfolio of integrated circuits and stands out for its robustness and versatility, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High Integration: The 693312 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: Designed with power conservation in mind, it offers features that help reduce overall power consumption, making it ideal for battery-operated devices.
  • Advanced Process Technology: Manufactured using STMicroelectronics' state-of-the-art process technology, the 693312 ensures high performance and longevity.
  • Durability: It is built to withstand harsh conditions, ensuring consistent performance even under extreme temperatures and stress.

Applications

The versatility of the 693312 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including robotics, motor control, and process control
  • Consumer electronics, particularly in power management solutions for portable devices

Technical Specifications

The 693312 boasts a range of technical specifications that ensure its suitability for demanding applications. These specifications include a wide operating temperature range, high-speed interfaces, and compatibility with various communication protocols. For detailed technical information, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics.

Quality and Support

STMicroelectronics provides comprehensive support for the 693312, including technical documentation, application notes, and design resources. Customers can also expect reliable quality and support from STMicroelectronics' global network, ensuring a smooth integration of the 693312 into their projects.

You May Also Be Interested in

Texas Instruments
Monolithic Sample-and-Hold Circuits | IC OPAMP SAMPLE/HOLD 1CIRC TO5-8
Lowest to $3.2901
Renesas Electronics America
Precision, Low Noise FGA™Voltage References | IC VREF SERIES 3V 8SOIC
Lowest to $38.0510
IDT, Integrated Device Technology Inc
HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Need more? Email Us
STMicroelectronics
Transition-mode PFC controller
Lowest to $0.3690
Bulgin
FUSEHOLDERS | FUSE HLDR CARTRIDGE 250V 10A PCB
Lowest to $3.3336
Gennum
GS1560A/GS1561 HD-LINX-R II Dual-Rate Deserializer
Lowest to $31.2390
STMicroelectronics
VERY LOW DROP AND LOW NOISE VOLTAGE REGULATOR LOW ESR CAP. COMPATIBLE, WITH INHIBIT FUNCTION
Need more? Email Us
IDT, Integrated Device Technology Inc
128K x 36, 256K x 18 3.3V Synchronous SRAMs 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect
Need more? Email Us
ON Semiconductor
4A, 600V Stealth™ Diode | DIODE GEN PURP 600V 4A TO263AB
Need more? Email Us
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention