The 95256WP is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the M95256-W series, which offers a 256-Kbit capacity and operates with a supply voltage range from 2.5V to 5.5V. It is particularly well-suited for applications that require reliable data storage and transfer without the need for a constant power supply.
With its SPI (Serial Peripheral Interface) bus, the 95256WP ensures high-speed communication with microcontrollers. The EEPROM is organized as 32,768 x 8 bits, which allows for efficient storage of configuration settings, calibration data, or small application logs. Its 5 MHz clock rate for fast read and write operations makes it an excellent choice for performance-sensitive applications.
Key Features
- Capacity: 256-Kbit
- Interface: SPI bus compatible with 2.5V, 3.3V, and 5V logic levels
- Organisation: 32 K x 8 bits
- Write Protect: Hardware and Software protection of the whole memory array
- Speed: Up to 5 MHz clock rate
- Endurance: 1 Million write cycles with 40-year data retention
- Temperature Range: -40°C to +85°C
Applications
The 95256WP EEPROM is versatile and can be used across a wide range of applications. Its robustness and reliability make it ideal for:
- Industrial control systems
- Consumer electronics
- Medical devices
- Automotive applications
- Telecommunication systems
STMicroelectronics' commitment to quality ensures that the 95256WP EEPROM not only meets the technical requirements but also provides a cost-effective solution for non-volatile memory storage. Whether you are developing a sophisticated industrial system or a simple consumer electronic device, the 95256WP stands out as a smart choice for your memory needs.