Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

D5NK50Z

Part No D5NK50Z
Manufacturer STMicroelectronics
Catalog Electronic Surplus
Description N-CHANNEL500V-1.22W-4.4ATO-220/FP/DPAK/IPAK/I2PAK Zener-Protected SuperMESH Power MOSFET
Sample
ECAD Module
Need Help

Products specifications

Reference Date Code 15+
Reference case TO-251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 723157-D5NK50Z
Popularity Medium
Supply and Demand Status Balance

Description

The D5NK50Z is a robust and high-performance MOSFET transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the MDmesh™ K5 series, which utilizes ST's proprietary super-junction technology to offer extremely low on-resistance and minimal gate charge, resulting in superior power efficiency and thermal performance.

Key Features

  • Voltage Rating: The D5NK50Z boasts a high drain-source voltage (VDS) of 500V, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of up to 4.5A, ensuring reliable performance in demanding situations.
  • RDS(on): With a low on-state resistance of typically 1.35Ω, this MOSFET ensures high efficiency, which is crucial for power management applications.
  • Gate Charge: The device features a low gate charge (Qg), which enhances the switching performance and reduces switching losses.
  • Package: Available in a TO-252 (DPAK) package, the D5NK50Z is designed for compact and efficient thermal management.

Applications

The D5NK50Z is versatile and can be used in a variety of applications where high efficiency and reliability are paramount. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Inverters for renewable energy sources

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The D5NK50Z is no exception, undergoing rigorous testing and quality control procedures to ensure that it meets the requirements of the most demanding applications.

Environmental Compliance

The D5NK50Z is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

Murata Electronics North America
High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator | DGTL ISO 5.7KV GEN PURP 16SOIC
Lowest to $24.493
Murata Electronics North America
Power MOSFET(Vdss=500V, Rds(on)=1.5ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A D2PAK
Lowest to $0.350
Murata Electronics North America
HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Lowest to $1.862
Murata Electronics North America
Two-Wire Hall-Effect Sensor Family
Lowest to $3.612
Murata Electronics North America
QUADRUPLE 2 INPUT NOR GATE
Lowest to $0.559
Murata Electronics North America
SmartRectifier CONTROL IC Secondary side high speed SR controller | IC REG CTLR SW 200V 8-SOIC
Lowest to $0.388
Murata Electronics North America
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 8-SOIC
Lowest to $2.827
Murata Electronics North America
5A Low-Dropout Linear Regulator
Need more? Email Us
Murata Electronics North America
microPower, Single-Supply, CMOS NTATION AMPLIFIER
Lowest to $1.602

Top Sellers

Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $8.532
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.515
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.165
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.596
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844

Pricing & Ordering

$6.5173
Quantity Unit Price Ext. Price
6+ $9.202 $55.212
14+ $7.551 $105.714
21+ $7.315 $153.615
29+ $7.079 $205.291
37+ $6.843 $253.191
49+ $6.135 $300.615
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention