M45PE40

Part No M45PE40
Manufacturer STMicroelectronics
Catalog Newest Parts
Description 4 Mbit, Low Voltage, Page-Erasable Serial Flash Memory With Byte-Alterability and a 33 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210597-M45PE40
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

M45PE40 Serial Flash Memory by STMicroelectronics

The M45PE40 is a high-speed 4 Mbit serial Flash memory device manufactured by STMicroelectronics. Designed for a wide range of applications, this memory chip is an optimal solution for sectors that require reliable and flexible non-volatile memory storage. The M45PE40 operates on a 2.7 to 3.6V supply voltage, making it suitable for battery-powered devices and low-power applications.

This serial Flash memory boasts a page-erase architecture, which allows for efficient erasing and programming operations. It is capable of delivering fast data transfer rates with a 75 MHz clock frequency, supporting the Serial Peripheral Interface (SPI) protocol for seamless integration with a host controller. The device also features a page write buffer, enabling efficient programming for both small and large data chunks.

The M45PE40 comes with advanced security features, including a 64-bit unique device number and a 128-bit user-programmable OTP (One-Time Programmable) area, which can be used to store device identification or other sensitive information. The memory chip also supports a hardware write protection mechanism, safeguarding your data against inadvertent changes.

With its wide temperature range of -40°C to 85°C, the M45PE40 is robust and reliable, making it an excellent choice for industrial applications. Its endurance, with up to 100,000 write cycles and a data retention period of 20 years, ensures that data is preserved over long periods, even in harsh operating conditions.

The M45PE40 is available in an 8-pin SOIC (Narrow) package, which is a standard package size that is convenient for PCB design and assembly. Its compatibility with the SPI bus serial interface ensures that it can be easily integrated into existing designs, reducing development time and simplifying product upgrades.

Overall, the M45PE40 from STMicroelectronics is a versatile, high-performance serial Flash memory chip that offers a cost-effective solution for a plethora of applications that require quick, reliable non-volatile storage.

You May Also Be Interested in

Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC RS-232 DRVR/RCVR 16-DIP
Lowest to $1.9853
Murata Power Solutions Inc.
3kVDC Isolated 1W Single & Dual Output DC/DC Converters | DC DC CONVERTER +/-9V 1W
Lowest to $43.2660
STMicroelectronics
CMOS 12 X 8 CROSSPOINTWITH CONTROL MEMORY
Need more? Email Us
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Lowest to $1.9820
Toshiba Semiconductor and Storage
N CHANNEL IGBT (HIGH POWER SWITCHING, MOTOR CONTROL APPLICATIONS)
Need more? Email Us
Interpoint Corporation Company
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us
ON Semiconductor
4.0 AMPERE DARLINGTON POWER TRANSISTORS COMPLEMENTARY SILICON 40 WATT 50 WATT
Need more? Email Us
Murata Power Solutions Inc.
1kVDC Isolated 1W Dual Output DC/DC Converters | DC DC CONVERTER +/-5V 1W
Lowest to $2.5230
Texas Instruments
LMZ14202H 2A, SIMPLE SWITCHER® Power Module for High Output Voltage
Lowest to $9.5694

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5833
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7986
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3401
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.3100 $52.4000
95+ $1.0750 $102.1250
145+ $1.0420 $151.0900
200+ $1.0080 $201.6000
260+ $0.9740 $253.2400
345+ $0.8740 $301.5300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention