MM1Z8V2ST

Quick Quote
Part No MM1Z8V2ST
Manufacturer STMicroelectronics
Catalog Electrical Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOD-123
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 740068-MM1Z8V2ST
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MM1Z8V2ST from STMicroelectronics is a robust and precise Zener diode, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. As a part of STMicroelectronics' Zener diode product line, the MM1Z8V2ST is engineered to provide voltage stabilization with high-level performance and consistency.

Key Features

  • Nominal Zener Voltage: The diode has a nominal Zener voltage of 8.2V, making it suitable for applications requiring this specific voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, the MM1Z8V2ST can withstand moderate power levels, which is ideal for various electronic circuits.
  • Package: It comes in a small SOD-123 flat package, which is not only space-saving but also suitable for high-density circuit boards.
  • Tolerance: The Zener voltage tolerance is specified as ±5%, ensuring precise voltage regulation for sensitive components.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, providing reliable performance under extreme conditions.

Applications

The MM1Z8V2ST Zener diode is versatile and can be used in a variety of applications. It is commonly used in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The MM1Z8V2ST Zener diode is produced with the same high standards, ensuring that the product meets the rigorous demands of the electronics industry. It is designed to deliver stable performance over its entire operating temperature range, backed by STMicroelectronics' reputation for manufacturing excellence.

Conclusion

In conclusion, the MM1Z8V2ST Zener diode from STMicroelectronics is an excellent choice for designers looking for a compact, reliable, and precise voltage regulation solution. Its robustness, combined with a wide operating temperature range and a nominal Zener voltage of 8.2V, makes it an ideal component for a broad spectrum of electronic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Lowest to $13.6313
Skyworks Solutions Inc.
Lowest to $43.5227
Renesas Electronics America
Lowest to $166.8340
IDT, Integrated Device Technology Inc
Lowest to $12.8699
Fujitsu Electronics America, Inc.
Lowest to $11.6955
Xilinx Inc.
IC FPGA 160 I/O 208QFP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Qualcomm
Lowest to $1.9034
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1368
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.4413
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $2.5693
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.7350
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $2.5693
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $12.0555
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0763
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.5166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5209
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention