The NAND256W3A2AZA6 is a high-performance NAND Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver robust data storage capabilities, this memory module is an ideal solution for a wide range of applications that require large, non-volatile memory storage with fast read and write capabilities.
Key Features
- Memory Capacity: The NAND256W3A2AZA6 offers a generous 256 Megabit (Mbit) storage capacity, providing ample space for firmware, software applications, and data logging.
- Page Size: With a page size of 528 Bytes, this NAND Flash memory allows for efficient organization and access of stored data.
- High-Speed Operation: The device supports fast program and erase operations, enabling quick updates and modifications to stored content.
- Supply Voltage: Operating at a power supply voltage range of 2.7V to 3.6V, the NAND256W3A2AZA6 is suitable for low-power applications and portable devices.
- Endurance: The memory module is designed for high endurance, with the ability to withstand a significant number of program/erase cycles over its lifetime.
Applications
The versatility of the NAND256W3A2AZA6 makes it an excellent choice for a variety of applications, including:
- Digital cameras and video recorders
- Portable media players
- GPS navigation systems
- Mobile phones and smartphones
- Solid-state drives (SSDs)
- Embedded systems requiring large, non-volatile memory
Reliability and Support
STMicroelectronics is known for its commitment to quality and reliability, and the NAND256W3A2AZA6 is no exception. Customers can expect consistent performance and durability from this NAND Flash memory device. Additionally, STMicroelectronics provides extensive technical support and documentation to assist with integration and troubleshooting, ensuring a smooth experience for designers and engineers.