STP120NF10R

Quick Quote
Part No STP120NF10R
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0937+
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712358-STP120NF10R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The STP120NF10R is a robust N-channel enhancement-mode Field Effect Transistor (FET) designed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of ST's STripFET™ series, which is known for its high switching performance and efficiency. The STP120NF10R is particularly suitable for high current applications due to its low on-resistance and high current carrying capacity.

Key Features

  • Low Threshold Voltage: The device boasts a low gate threshold voltage, which ensures that it can be driven at lower voltages, making it compatible with a wide range of driving circuits and applications.
  • Low RDS(on): With an exceptionally low on-state resistance, the STP120NF10R minimizes conduction losses, which enhances overall efficiency and thermal performance, especially in high current scenarios.
  • High Current Capability: This MOSFET can handle a continuous drain current, making it an ideal choice for power-intensive applications.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications subject to high stress conditions.
  • Improved dv/dt Capability: The STP120NF10R is designed to withstand high voltage transients, providing stable operation and extended life in circuits with fast-switching loads.

Applications

The STP120NF10R is a versatile component that can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Circuits
  • Automotive and Industrial Switching Systems
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP120NF10R is no exception, with its design and manufacturing processes aimed at ensuring high reliability and performance under various operating conditions. The device is also compliant with RoHS and Halogen-Free standards, reflecting ST's dedication to environmental sustainability.

Conclusion

In summary, the STP120NF10R from STMicroelectronics is a powerful N-channel MOSFET that offers efficiency, reliability, and versatility for a range of high-performance applications. Its advanced features and robust design make it a preferred choice for engineers and designers looking for a high-quality power switching solution.

You May Also Be Interested in

RF Micro Devices
Lowest to $1.6965
Eutech Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.4855
Richtek USA Inc.
IC POWER MANAGEMENT
Lowest to $0.4245
Toshiba Semiconductor and Storage
Lowest to $3.3765
Linear Technology
Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin SOIC N T/R
Lowest to $5.4167
Texas Instruments
Lowest to $1.7475
Linear Technology
Lowest to $1.7340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.5625
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1550
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.6458
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $1.1302
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $14.9876
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1937
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $4.5208
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $5.6510
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $4.6823
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.6780
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.6145
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.6296
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
17+ $4.4625 $75.8625
41+ $3.6615 $150.1215
64+ $3.5475 $227.0400
88+ $3.4320 $302.0160
114+ $3.3180 $378.2520
152+ $2.9745 $452.1240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention