STP20NM50

Part No STP20NM50
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N-CH 500V 20A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 192W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 10A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 142832-STP20NM50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STP20NM50
Introduction Date November 30, 2001
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
MDP16N50GTH;  IRFB18N50K;  SiHFB18N50K ;  SiHFB18N50K-E3 ; 

Description

STP20NM50 - High-Performance Power MOSFET by STMicroelectronics

The STP20NM50 is a cutting-edge power MOSFET device engineered by STMicroelectronics, one of the global leaders in semiconductor solutions. This MOSFET is designed to meet the demanding requirements of modern electronic circuits, offering high efficiency, reliability, and performance. The STP20NM50 is particularly suitable for a wide range of applications, including switch-mode power supplies, motor control, and high-performance computing.

Key Features

  • High Voltage Capability: The STP20NM50 operates at a maximum voltage of 500V, making it ideal for high voltage applications.
  • Low On-Resistance: With a low on-resistance of typically 0.28 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and improving performance in power conversion applications.
  • 100% Avalanche Tested: Guaranteeing robustness and reliability, each unit is rigorously tested for avalanche breakdown, ensuring safe operation under extreme conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-AC inverters for welding equipment
  • Motor control systems

Product Specifications

The STP20NM50 is encapsulated in a TO-220 package, which is widely used and known for its robustness and thermal performance. The device boasts a continuous drain current (ID) of 20A, making it capable of handling high current loads. The threshold voltage is set between 2.0V to 4.0V, providing a good balance between turn-on ease and preventing accidental activation.

STMicroelectronics has integrated several protection features into the STP20NM50, including a Zener diode for gate-source protection. This enhances the overall durability and longevity of the MOSFET by preventing damage from electrostatic discharges and voltage spikes.

For designers and engineers looking for a reliable and high-performing power MOSFET, the STP20NM50 from STMicroelectronics offers an exceptional choice. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it a versatile component suitable for a broad array of power management applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 41V~60V POWERDI506 / N-Channel 60 V 205A (Tc) 3W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 (SWP)
Need more? Email Us
Infineon Technologies
IAUC120N04S6L012ATMA1 / N-Channel 40 V 120A (Tc) 115W (Tc) Surface Mount PG-TDSON-8
Lowest to $0.9712
Diodes Incorporated
MOSFET BVDSS: 25V-30V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 20A (Tc) 2.2W (Tc) Surface Mount PowerDI3333-8 (Type D)
Need more? Email Us
Infineon Technologies
MOSFET N-CH 600V 35A TO247-4 / N-Channel 600 V 35A (Tc) 162W (Tc) Through Hole PG-TO247-4
Lowest to $5.3932
Central Semiconductor Corp
MOSFET N-CH 30V 450MA SOT523 / N-Channel 30 V 450mA (Ta) 250mW (Ta) Surface Mount SOT-523
Lowest to $0.1725
Infineon Technologies
MOSFET N-CH 80V 140A TO263-7 / N-Channel 80 V 140A (Tc) 161W (Tc) Surface Mount PG-TO263-7-3
Lowest to $15.5230
M/A-Com Technology Solutions
FET RF 65V 400MHZ 319B-02 / RF Mosfet N-Channel 28 V 25 mA 400MHz 14dB 30W 319B-02, Style 1
Lowest to $88.4730
Infineon Technologies
MOSFET N-CH 600V 14A TO247-3 / N-Channel 600 V 14A (Tc) 110W (Tc) Through Hole PG-TO247-3
Lowest to $4.6540
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
11+ $4.8064 $52.8704
26+ $3.9437 $102.5362
40+ $3.8204 $152.8160
55+ $3.6972 $203.3460
70+ $3.5740 $250.1800
94+ $3.2042 $301.1948
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 9,025 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention