5146800-1

Part No 5146800-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN RCPT 5POS 5.00MM PCB SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Style 7.2V Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.197" (5.00mm)
Mounting Through Hole
Number of Rows 1
Termination Solder
Features Keyless
Color Black
Fastening Type Push-Pull
Contact Finish Nickel
Contact Finish Thickness 74.8μin (1.90μm)
Voltage Rating 7.2V
Current Rating 7A
Material - Insulation Polyphthalamide (PPA)
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 197771-5146800-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Product Overview

The 5146800-1 component is engineered for critical applications requiring stringent quality and performance metrics. Its exceptional build and adaptability make it a staple in technical innovations.

Applications

  • Energy Sector Solutions
  • Advanced Computing Systems
  • Precision Measurement Devices
  • Automated Manufacturing Systems

Features and Benefits

  • Robust and reliable under high stress
  • Scalable design for tailored applications
  • Comprehensive compliance with industry standards
  • Minimal downtime and enhanced productivity

Additional Details

The 5146800-1 is at the forefront of electronic components, pushing the boundaries of what's possible with current technology. It is particularly favored in industries that require a perfect balance of quality, performance, and efficiency.

You May Also Be Interested in

Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $1.8154
Anderson Power Products, Inc.
SB50A HSG/SPG BLK-PBT / 2 Position Blade Type Power Housing Connector Non-Gendered Black
Need more? Email Us
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $97.7790
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $2.9196
TE Connectivity
BATTERY BLOCK CONN. PLUG ASSY / 3 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Through Hole
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 2.00MM PCB SLDR
Need more? Email Us
Others
Lowest to $46.1930
TE Connectivity
PLUG ASSY 8POS / 9 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Through Hole, Right Angle
Lowest to $0.9420
TE Connectivity
CONN RCPT 8POS 11.18MM PCB SLDR / 8 Position Receptacle, Female Blade Sockets Connector Solder 0.440" (11.18mm) Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3552

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
10+ $5.3110 $53.1100
23+ $4.3580 $100.2340
36+ $4.2220 $151.9920
49+ $4.0850 $200.1650
64+ $3.9490 $252.7360
85+ $3.5410 $300.9850
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention