The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1969796-1

Part No 1969796-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 02P UMNL HDR ASSY R/A, PIN V0 GW
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity
Series MATE-N-LOK
Package Box
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.250" (6.35mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.160" (4.06mm)
Insulation Height 0.360" (9.14mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Features Mounting Flange
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 12A
Base Product Number 1969796
Standard Package 280 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1334356-1969796-1
Fake Threat In the Open Market 41pct.

Description

The TE Connectivity 1334356-1969796-1 is a male pin header connector from the MATE-N-LOK series. It has 2 positions and features a mounting flange for secure installation. The connector type is a header, and it is designed for solder termination. With a standard package of 280 pieces, it is suitable for various applications. The contact material is phosphor bronze, ensuring reliable conductivity. The TE Connectivity 1334356-1969796-1 has a temperature range of -40°C to 105°C, making it suitable for both low and high-temperature environments. It is compliant with the ECCN EAR99 and has a fake threat of 41% in the open market. This active product is a reliable choice for rectangular connector applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.