The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CC2571RHAT

Part No CC2571RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 1- and 8-Channel ANT™ RF Network Processors
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.398 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.9830
$54.813
25+
$4.0890
$102.225
38+
$3.9610
$150.518
53+
$3.8330
$203.149
68+
$3.7060
$252.008
91+
$3.3220
$302.302
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Protocol ANT
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -86dBm
Serial Interfaces SPI, UART
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 23.7mA
Current - Transmitting 25.9mA ~ 34.3mA
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 1159456-CC2571RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name CC2571
Introduction Date April 19, 2010
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028

Description

Product Overview: Texas Instruments CC2571RHAT

The Texas Instruments CC2571RHAT is a state-of-the-art wireless microcontroller designed to cater to the growing demands of modern wireless communication systems. This robust and versatile product is part of the CC25xx family, well-known for their performance in radio frequency (RF) applications.

Key Features

  • High-Performance Wireless Solution: The CC2571RHAT offers excellent wireless capabilities, making it an ideal choice for industrial, consumer electronics, and smart home applications.
  • Advanced RF Properties: With its sophisticated RF transceiver, this microcontroller ensures reliable data transmission and reception over various frequencies, supporting a wide range of wireless protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the CC2571RHAT is optimized for battery-powered devices, providing extended operational life without sacrificing performance.
  • Integration: This device integrates multiple functions such as a powerful processor core, memory, and the RF transceiver into a single chip, reducing the complexity and size of the end product.
  • Programmability: It features programmable components that allow developers to customize its functionality to fit specific application requirements.

Applications

The CC2571RHAT is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Consumer electronics
  • Smart energy management

Technical Specifications

The CC2571RHAT boasts a range of technical specifications that make it a competitive choice for developers:

  • 2.4 GHz RF transceiver compatible with multiple wireless standards
  • Low-power and high-performance 8051 microcontroller core
  • Wide supply voltage range for flexible power sourcing
  • Robust security features for secure data transmission
  • Compact form factor for space-constrained applications

For detailed technical specifications, datasheets, and support resources, visit the Texas Instruments official product page.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.