CSD17553Q5A

Part No CSD17553Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 23.5A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 23.5A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 21.5nC @ 4.5V
Max Input Capacitance 3252pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 3.1 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030607-CSD17553Q5A
Popularity Medium
Supply and Demand Status Balance

Description

The Texas Instruments CSD17553Q5A is a high-performance, N-Channel NexFET™ power MOSFET designed to deliver efficient power management and conversion. This component is an integral part of modern electronic systems, catering to a wide range of applications, including but not limited to, power supply circuits, motor control units, and various types of converters.

Key Features

  • Low On-Resistance: The CSD17553Q5A boasts an ultra-low on-resistance (RDS(on)) of just 2.9 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100A, this MOSFET can handle high current applications with ease, making it suitable for demanding power systems.
  • Enhanced Thermal Performance: The device is encapsulated in a compact 5-mm x 6-mm SON package with an exposed thermal pad, which significantly improves heat dissipation and allows for better thermal management.
  • Fast Switching Speed: The CSD17553Q5A is designed with fast switching speed in mind, reducing switching losses and enabling high-frequency operation in power conversion systems.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Supply Circuits
  • Battery Management Systems
  • Load Switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CSD17553Q5A is no exception, as it undergoes rigorous testing and quality assurance protocols to ensure its performance and durability in the field. Users can trust this MOSFET to deliver consistent results over its operational lifespan.

Environmental Compliance

The CSD17553Q5A is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This compliance ensures that the product is not only safe for the environment but also meets global regulations for electronic equipment.

Conclusion

The Texas Instruments CSD17553Q5A N-Channel NexFET™ power MOSFET is a testament to efficiency, performance, and reliability. Whether it's for consumer electronics or industrial applications, this MOSFET is an excellent choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 100V LFPAK56-SO8 / N-Channel 100 V 56A (Tc) 169W (Tc) Surface Mount LFPAK56, Power-SO8
Lowest to $0.4590
Nexperia USA Inc.
MOSFET 2 N-CH 80V 23A LFPAK56D / Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D
Lowest to $0.6031
IXYS
MOSFET N-CH 1000V 28A SOT227B / N-Channel 1000 V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B
Need more? Email Us
NXP
AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet LDMOS 2.11GHz ~ 2.2GHz 38W NI-780-2S2L
Need more? Email Us
Rohm Semiconductor
MOSFET N-CHANNEL 30V 39A 8HSMT / N-Channel 30 V 39A (Tc) 2W (Ta), 20W (Tc) Surface Mount 8-HSMT (3.2x3)
Lowest to $0.2368
Microchip Technology
MOSFET N-CH 500V 57A TO264
Lowest to $17.4750
NXP
TRANSISTOR >30MHZ / N-Channel 40 V 35.3A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8
Need more? Email Us
Cree/Wolfspeed
SICFET N-CH 1.2KV 115A TO247-4 / N-Channel 1200 V 115A (Tc) 556W (Tc) Through Hole TO-247-4L
Lowest to $40.0588
Renesas Electronics America
SMALL SIGNAL N-CHANNEL MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.8726 $52.3560
140+ $0.7160 $100.2400
220+ $0.6937 $152.6140
300+ $0.6713 $201.3900
390+ $0.6489 $253.0710
520+ $0.5818 $302.5360
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 18,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention