L2903

Part No L2903
Manufacturer Texas Instruments
Catalog Newest Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 731820-L2903
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The L2903 is a high-performance, dual operational amplifier produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This operational amplifier is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The L2903 can operate from a supply voltage range of 3V to 36V, or ±1.5V to ±18V in split supply operations, which makes it versatile for various electronic circuits.
  • Low Input Bias Current: With a low input bias current, the amplifier ensures high accuracy and minimal error in measurement and sensor applications.
  • High Slew Rate: The device provides a high slew rate, which enables it to respond quickly to changes in input signals, suitable for fast signal amplification requirements.
  • Output Short-Circuit Protection: The L2903 includes built-in short-circuit protection, safeguarding the device against potential damage from output to ground or to the power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, the L2903 maintains low quiescent current, reducing the overall power consumption of the system.

Applications

The L2903 is a versatile component that can be used in a multitude of applications. Its reliability and performance make it suitable for:

  • Audio processing circuits
  • Sensor interfaces
  • Analog filters
  • Data acquisition systems
  • Automotive control systems
  • Power supply control

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The L2903 operational amplifier is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance. Each device is rigorously tested to maintain the highest standards of quality that Texas Instruments is known for.

With its robust feature set and dependable performance, the L2903 from Texas Instruments stands out as a superior choice for designers seeking an operational amplifier that can handle the demands of modern electronic circuits.

You May Also Be Interested in

ON Semiconductor
5VECL Quad 4-Input OR/NOR Gate
Need more? Email Us
Murata Power Solutions Inc.
1kVDC Isolated 1W Dual Output DC/DC Converters | DC DC CONVERTER +/-5V 1W
Lowest to $37.2190
NXP
K10 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Lowest to $9.3958
Toshiba Semiconductor and Storage
N CHANNEL IGBT (HIGH POWER SWITCHING, MOTOR CONTROL APPLICATIONS)
Need more? Email Us
Linear Technology
RS232/EIA562/RS485 Transceivers
Lowest to $63.3690
Toshiba Semiconductor and Storage
(DISCRETE/OPTO)
Lowest to $5.6470
Broadcom Limited
2 - 6GHz High Linearity Gain Block | IC RF AMP GP 2GHZ-6GHZ SOT89-3
Lowest to $5.5714
Texas Instruments
LM79XX Series 3-Terminal Negative Regulators
Lowest to $1.0070
MagnaChip Semiconductor
N-Channel MOSFET 600V, 8A, 1.0(ohm)
Lowest to $0.3180

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5833
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3013
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3401
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4305

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $15.0910 $60.3640
9+ $12.3820 $111.4380
13+ $11.9950 $155.9350
18+ $11.6080 $208.9440
23+ $11.2220 $258.1060
30+ $10.0610 $301.8300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention