Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

LM1117LD-2.5/NOPB

Part No LM1117LD-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 800MA 8WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
Datasheet
Sample
ECAD Module
Need Help

Products specifications

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 1.2V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 5 mA
Current - Supply (Max) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM1117
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM1117LD-2.5/NOPBTR-ND,296-36321-2,-296-36321-1,2156-LM1117LD-2.5/NOPB,296-36321-1,LM1117LD-2.5/NOPB-ND,296-36321-6,-LM1117LD,*LM1117LD-2.5/NOPB,-LM1117LD-2.5/NOPBCT-ND,-296-36321-1-ND,TEXTISLM1117LD-2.5/NOPB,LM1117LD25NOPB,LM1117LD-2.5/NOPBCT-ND,LM1117LD-2.5/NOPBCT,-LM1117LD-2.5/NOPBCT
Standard Package 1,000
Win Source Part Number 1026650-LM1117LD-2.5/NOPB
Alternative Parts
(Cross-Reference)
LM1117ILD-ADJ/NOPB;  LM1117LDX-1.8/NOPB;  LM1117LDX-ADJ/NOPB;  MC34268DR2G;  MC34268DG; NCP3335ADM330R2GLM1117LD-2.5NOPB; LM1117LD2.5/NOPB; 

Description

Product Overview: LM1117LD-2.5/NOPB

The LM1117LD-2.5/NOPB is a low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This high-performance component offers a fixed output voltage of 2.5V, which makes it ideal for a wide range of applications where a stable and regulated voltage is required. It is specifically engineered to maintain a consistent 2.5V output even when there are fluctuations in the input voltage or variations in the load.

This voltage regulator features a dropout voltage of typically 1.2V at a 800mA load, which allows for efficient operation even when the input voltage is close to the output voltage, enhancing its performance in battery-powered devices. The LM1117LD-2.5/NOPB is capable of delivering an output current of 800mA, making it suitable for moderate to high current applications.

In terms of protection, the LM1117LD-2.5/NOPB incorporates both over-current protection and thermal shutdown features. These safety mechanisms ensure that the device and the system it is part of are protected from potential damage caused by excessive current or overheating. The thermal shutdown function automatically turns off the regulator if the internal temperature crosses a certain threshold, thus preventing thermal runaway.

The regulator is available in a surface-mount package, which is ideal for modern compact electronic assemblies. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations for hazardous substances.

Its applications are diverse, ranging from consumer electronics to industrial controls. It is especially useful in portable devices, post-regulation for switching supplies, and low-voltage microprocessor applications. The LM1117LD-2.5/NOPB's stable output, low dropout voltage, and robust protection features make it a reliable choice for designers seeking a high-quality power management solution.

Overall, the LM1117LD-2.5/NOPB from Texas Instruments is a versatile, efficient, and reliable voltage regulator that offers the performance and protection necessary for sophisticated electronic systems.

You May Also Be Interested in

Murata Electronics North America
IC REG LINEAR 5V 1A D2PAK / Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Lowest to $3.171
Murata Electronics North America
IC REG LINEAR 3.3V 80MA SC82AB
Lowest to $1.502
Murata Electronics North America
IC REG LINEAR POS ADJ 800MA 8DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-DFN (3x3)
Need more? Email Us
Murata Electronics North America
IC REG LIN 3.3V/5V 300MA 8TDFN
Lowest to $1.790
Murata Electronics North America
IC REG LINEAR 1.8V/2.5V 8WDFN
Need more? Email Us
Murata Electronics North America
IC REG LINEAR 3.3V/5V 50MA 8TDFN
Need more? Email Us
Murata Electronics North America
IC REG LINEAR 3.3V 1.2A 6WDFN
Need more? Email Us
Murata Electronics North America
IC REG LINEAR FIXED LDO REG / Linear Voltage Regulator IC Output
Lowest to $3.631
Murata Electronics North America
IC REG LINEAR FIXED LDO REG
Lowest to $9.409

Top Sellers

Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122
Murata Electronics North America
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.374
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.122
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.198
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.082
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Availability: 5,270 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention