LM2585SX-5.0

Part No LM2585SX-5.0
Manufacturer Texas Instruments
Catalog Electronic Surplus
Description LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULTI CONFG 5V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2585
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1197449-LM2585SX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited

Description

The LM2585SX-5.0 from Texas Instruments is a highly efficient, SIMPLE SWITCHER® step-up voltage regulator that offers all the functions needed to implement a cost-effective and compact power supply solution. This device is designed to convert a lower voltage input to a higher voltage output, specifically providing a fixed 5V DC output voltage.

Key Features

  • Output Voltage: Fixed 5V with a tolerance of ±4% over line, load, and temperature variations.
  • Output Current: Capable of delivering up to 3A of output current.
  • Input Voltage Range: Versatile input voltage range from 4V to 40V, suitable for a wide array of applications.
  • Switching Frequency: 52 kHz fixed frequency internal oscillator.
  • Efficiency: High efficiency up to 85%, which reduces heat generation and improves system reliability.
  • Protection Features: Includes thermal shutdown and current limit protection to safeguard the device and the load from damage.
  • Package Type: Available in a TO-263 surface-mount package that is easy to integrate into various designs.

Applications

The LM2585SX-5.0 is suitable for a wide range of applications, including but not limited to:

  • Simple high-efficiency step-up regulators
  • Positive to negative converters (Buck-Boost)
  • Multiple output regulators
  • Pre-regulator for linear regulators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2585SX-5.0 is no exception. It is designed to meet the rigorous demands of industrial and consumer electronics, ensuring stable performance over its operational lifespan.

Design Support

To assist in design and implementation, Texas Instruments offers a comprehensive suite of technical documentation, including datasheets, application notes, and design tools. Additionally, TI's support forums and customer service are available to help troubleshoot and optimize designs.

You May Also Be Interested in

Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Lowest to $0.3860
Gennum
GS1560A/GS1561 HD-LINX-R II Dual-Rate Deserializer
Lowest to $31.2390
Bulgin
FUSEHOLDERS | FUSE HLDR CARTRIDGE 250V 10A PCB
Lowest to $3.3336
STMicroelectronics
VERY LOW DROP AND LOW NOISE VOLTAGE REGULATOR LOW ESR CAP. COMPATIBLE, WITH INHIBIT FUNCTION
Need more? Email Us
Texas Instruments
Monolithic Sample-and-Hold Circuits | IC OPAMP SAMPLE/HOLD 1CIRC TO5-8
Lowest to $3.2901
Omron
MOS FET Relays | SSR RELAY SPST-NO 120MA 0-400V
Lowest to $2.8270
Texas Instruments
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | IC REG BUCK 5V 5A TO220-7
Lowest to $2.9350
SANYO Semiconductor (U.S.A) Corporation
4-Channel BTL-Use Driver
Need more? Email Us
Texas Instruments
MicroPOWER INSTRUMENTATION AMPLIFIER Single and Dual Versions | IC INST AMP 2 CIRCUIT 16SSOP
Lowest to $3.2500

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
12+ $4.3660 $52.3920
28+ $3.5830 $100.3240
44+ $3.4710 $152.7240
60+ $3.3590 $201.5400
77+ $3.2470 $250.0190
104+ $2.9110 $302.7440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention