The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2594M-12

Part No LM2594M-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 12V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.468 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6530
$50.877
22+
$4.6380
$102.036
34+
$4.4930
$152.762
46+
$4.3480
$200.008
60+
$4.2030
$252.180
80+
$3.7690
$301.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27,747 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2594
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1197533-LM2594M-12
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LM2594M-12/NOPB;  LM2594MX-12;  LM2594M-12;  LM2594N-12;  

Description

Texas Instruments LM2594M-12 Simple Switcher Power Converter

The LM2594M-12 from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. It is part of the SIMPLE SWITCHER® family of power converters which are known for their ease of use and robust performance. This device is capable of driving a 0.5A load with excellent line and load regulation.

Key Features:

  • Output Voltage: The LM2594M-12 provides a fixed output voltage of 12V, which is suitable for a wide array of applications requiring a stable DC supply.
  • Current Output: It is capable of delivering up to 0.5A of continuous output current to the load.
  • High Efficiency: With a typical efficiency of 77% to 85%, depending on the load and input voltage, it minimizes power loss and heat generation.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 40V, making it versatile for various power supply configurations.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications.
  • Thermal Shutdown and Current Limit Protection: Enhanced safety features include thermal shutdown to prevent overheating and current limit protection to avoid overcurrent conditions.

Applications:

The LM2594M-12 is ideal for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality:

The device is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LM2594M-12 is no exception, being designed and manufactured to meet the highest standards of reliability and performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.